Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0812P4J001

9GA0812P4J001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0812P4J001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$79.84
Save as much as 49%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GA0812P4J001
  • FAN
  • AXIAL
  • 80MM X 80MM X 25MM
  • 12VDC
  • 600MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:48DBA
  • FLOW RATE - IMPERIAL:73CU.FT/MIN
  • FLOW RATE - METRIC:2.07M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0812P4J001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0812P4J001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.68
SKU: 88162718
Save Up To CAN$10.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.32
SKU: 88162719
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 88162720
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 88162721
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0812P4J001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,282.41
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$251.20
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,316.33
MOSCA ME898B01
ME898B01

MOSCA

FAN BLADE COVER
Buy Surplus As Low As
CAN$46.35
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,700.10
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,386.10
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$964.44
RITTAL 3321047
3321047

RITTAL

FILTER FAN 12 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$215.32
Repair Yours
CAN$250.00
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 3327.107
3327.107

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN UNIT, 0.65-0.95 AMP, 240 VAC, 50/60 HZ, 155-212 W
Buy Surplus As Low As
CAN$448.58
Repair Yours
CAN$315.51
SAMTEC TW-03-06-F-D-460-SM-TR
TW-03-06-F-D-460-SM-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.01
ST MICRO LDK130M-R
LDK130M-R

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), LDO, ADJ O/P, 0.8V, 0.3A, SOT-23-5; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.9V; INPU ...
Buy Surplus As Low As
CAN$1.21
Repair Yours
CAN$258.39
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!