Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0812P7G001

9GA0812P7G001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0812P7G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$70.28
Save as much as 48%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GA0812P7G001
  • DC FAN
  • AXIAL
  • 80MM
  • 12VDC
  • 290MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:15MM
  • NOISE RATING:41DBA
  • FLOW RATE - IMPERIAL:50.9CU.FT/MIN
  • FLOW RATE - METRIC:1.44M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0812P7G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0812P7G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$61.67
SKU: 88198026
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 88198027
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 88198028
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 88198029
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0812P7G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHELSEA HVB30T
HVB30T

CHELSEA

FAN 30INCH 2SPD 1/3HP 480/320FAN RPM 7400/4900CFM
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$964.97
SIEMENS 6GT2305-0CA00
6GT2305-0CA00

SIEMENS

DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SIM 72, MOBY E SERIES, W/ INTEGRATED ANTENNA READ/WR ...
Buy Surplus As Low As
CAN$13,564.30
IN STOCK!
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,050.54
Repair Yours
Contact Us
IN STOCK!
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,335.79
GRAINGER 4C154
4C154

GRAINGER

DAYTON

FAN 24IN CIRCULATOR HEAD 2SPEED 197W 1075RPM
Buy Surplus As Low As
CAN$178.75
Repair Yours
CAN$250.00
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$57.61
HAMMOND MANUFACTURING XPFA120CG
XPFA120CG

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN; ENCLOSURE MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE); BODY COLO ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$487.50
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$177.27
RITTAL 7986035
7986035

RITTAL

FILTER FAN PANEL 85CFM 220V 800(31.5) X 600(23.6)
Buy Surplus As Low As
CAN$387.04
Repair Yours
CAN$275.29
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,000.11
RITTAL 3351230
3351230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 85MM FAN DEPTH 230V AC, SK3351230, SK 3351.230
Buy Surplus As Low As
CAN$709.09
RITTAL 3321607
3321607

RITTAL

EMC FLTR FAN 15CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$358.98
Repair Yours
CAN$256.28
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$571.70
Repair Yours
CAN$405.25
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,557.04
RECOM R1SX-3.33.3-R
R1SX-3.33.3-R

RECOM

DC-DC CONVERTER, 3.3V, 303A; POWER SUPPLY APPLICATIONS:MEDICAL; INPUT RATIO:1:1; OUTPUT POWER MAX:1W ...
Buy Surplus As Low As
CAN$8.30
TAIYO YUDEN HMK105CG270JV-F
HMK105CG270JV-F

TAIYO YUDEN

CAPACITANCE:27 F; VOLTAGE RATING:100V; CERAMIC CAPACITOR CASE:0402 [1005 METRIC]; CAPACITANCE TOLERA ...
Buy Surplus As Low As
CAN$0.06
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!