Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0824P7S001

9GA0824P7S001

Manufactured by SANYO SANYO DENKI

SANYO 9GA0824P7S001
SANYO 9GA0824P7S001
SANYO 9GA0824P7S001 0
SANYO 9GA0824P7S001 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$70.28
Save as much as 48%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GA0824P7S001
  • DC FAN
  • AXIAL
  • 80MM
  • 24VDC
  • 80MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:15MM
  • NOISE RATING:37DBA
  • FLOW RATE - IMPERIAL:41.7CU.FT/MIN
  • FLOW RATE - METRIC:1.18M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0824P7S001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0824P7S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$61.67
SKU: 88183565
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 48
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 88183566
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 88183567
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 88183568
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0824P7S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9TP24P0H001
9TP24P0H001

SANYO

SANYO DENKI

CENTRIFUGAL FAN, 221MM X 71MM, 24VDC; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; ...
Buy Surplus As Low As
CAN$407.73
GRAINGER 4C442
4C442

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, BLOWER, SINGLE-PHASE, 1.16/1.02 AMP, 115 VAC, 50/60 HZ, 3020 RPM
Buy Surplus As Low As
CAN$221.59
GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.41
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.18
IN STOCK!
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$141.82
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.70
EATON CORPORATION CP01035
CP01035

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, FAN, UNIT, SV9000
Buy Surplus As Low As
CAN$283.64
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$1,300.50
PENN VENTILATOR CO DX13B
DX13B

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$0.19
Repair Yours
Contact Us
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$676.59
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$846.48
PARKER 047240024
047240024

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/2"
Buy Surplus As Low As
CAN$35.45
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$166.93
RITTAL 9969939
9969939

RITTAL

EQUIPMENT RACK AIR-DISTRIBUTION FAN, 230 VAC, VERTICAL HEIGHT 11-27/64", WIDTH 1/3", SPLIT REAR DOOR ...
Buy Surplus As Low As
CAN$231.93
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$57.61
IN STOCK!
SAMTEC TW-29-02-F-S-228-SM-P-TR
TW-29-02-F-S-228-SM-P-TR

SAMTEC

(PRICE/TR OF 1), 2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$4.76
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!