Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA0912F402

9GA0912F402

Manufactured by SANYO SANYO DENKI

SANYO 9GA0912F402
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$68.84
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • 9GA0912F402
  • AXIAL FAN
  • 92MM
  • 12VDC
  • 28DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:12VDC
  • FAN FRAME SIZE:92MM
  • EXTERNAL DEPTH:25.2MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:-
  • NOISE RATING:28DBA
  • POWER RATING:1.68KVA
  • RATED SPEED:2800RPM
  • IP RATING:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA0912F402
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA0912F402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$60.24
SKU: 136784192
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.27
SKU: 136784193
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.36
SKU: 136784194
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 136784195
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA0912F402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GA0812P1H611
9GA0812P1H611

SANYO

SANYO DENKI

AXIAL FAN, 80MM, 2.25M3/MIN, 55DBA, 12V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$53.18
SANYO 9GA0912H4021
9GA0912H4021

SANYO

SANYO DENKI

AXIAL FAN, 92MM, 12VDC, 31DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:12VDC, FAN FRAME SIZE:92MM, EXTERNAL ...
Buy Surplus As Low As
CAN$47.27
CHELSEA HVB30T
HVB30T

CHELSEA

FAN 30INCH 2SPD 1/3HP 480/320FAN RPM 7400/4900CFM
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$964.97
GRAINGER 4C442
4C442

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, BLOWER, SINGLE-PHASE, 1.16/1.02 AMP, 115 VAC, 50/60 HZ, 3020 RPM
Buy Surplus As Low As
CAN$221.59
SIEMENS 6SY70000AA48
6SY70000AA48

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN VENILATOR,24V, DC, FOR UNITS DESIGN B AND C MASTERDRIVES
Buy Surplus As Low As
CAN$443.18
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,107.95
EATON CORPORATION CP01037
CP01037

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV9000
Buy Surplus As Low As
CAN$742.00
Repair Yours
CAN$487.00
IN STOCK!
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$195.00
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$106.36
Repair Yours
Contact Us
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$364.89
FANUC A290-0753-T510
A290-0753-T510

FANUC

COOLING FAN
Buy Surplus As Low As
CAN$517.04
IN STOCK!
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$744.54
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$534.77
Repair Yours
CAN$378.74
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
GRAINGER 4C460
4C460

GRAINGER

DAYTON

FAN BLADE 16INCH
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!