Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA1224G4001

9GA1224G4001

Manufactured by SANYO SANYO DENKI

SANYO 9GA1224G4001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$147.73
Save as much as 52%
Last Value Update: 2021-06-07
Product Description
Warranty

Description

  • 9GA1224G4001
  • AXIAL FAN
  • 120MM
  • 24VDC
  • 134CFM
  • 57DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:24VDC
  • FAN FRAME SIZE:120MM
  • EXTERNAL DEPTH:25MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:134CFM
  • NOISE RATING:57DBA
  • POWER RATING:11.28W
  • RATED SPEED:6400RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA1224G4001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA1224G4001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$120.48
SKU: 88164850
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$94.55
SKU: 88164851
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$82.73
SKU: 88164852
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 88164853
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA1224G4001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,069.66
Repair Yours
CAN$1,497.14
ASEA BROWN BOVERI P-HA-RPS-FAN03000
P-HA-RPS-FAN03000

ASEA BROWN BOVERI

BAILEY CONTROLS

DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, SYMPHONY HARMONY SERIES, 102-265 VAC OR ...
Buy Surplus As Low As
CAN$1,143.41
Repair Yours
CAN$777.66
IN STOCK!
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,079.53
IN STOCK!
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$177.27
EBM PAPST 7600S
7600S

EBM PAPST

PAPST

FAN ASSEMBLY, 40W, 115VAC
Buy Surplus As Low As
CAN$101.93
SIEMENS 6GT20050BA10
6GT20050BA10

SIEMENS

MOBY I SER INTERFACE MOD SIM42
Buy Surplus As Low As
CAN$19,658.04
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$195.00
EMERSON MS36
MS36

EMERSON

SHUTTER VENTILATOR AUTOMATIC 36X36
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
GRAINGER 2C222
2C222

GRAINGER

DAYTON

FAN, 10-INCH, 115 V, 1/100 HP, 0.72 AMP, 1550 RPM
Buy Surplus As Low As
CAN$208.30
Repair Yours
CAN$250.00
IN STOCK!
RITTAL 3148007
3148007

RITTAL

ROOF VENT, WITHOUT FAN, STEEL RAIL, 7035, RAL7035
Buy Surplus As Low As
CAN$317.61
IN STOCK!
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$118.18
IN STOCK!
RITTAL 7966035
7966035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600 X 600 RAL7035
Buy Surplus As Low As
CAN$686.93
RITTAL 3327.107
3327.107

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN UNIT, 0.65-0.95 AMP, 240 VAC, 50/60 HZ, 155-212 W
Buy Surplus As Low As
CAN$443.18
Repair Yours
CAN$311.71
RITTAL 3327607
3327607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 423 CFM, 230 VAC, 50/60 HZ, (SUGGESTED REPLACEMENT: 32 ...
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$988.13
IN STOCK!
SAMTEC TW-08-03-F-D-183-SM-P-TR
TW-08-03-F-D-183-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$2.58
SUSUMU RG1005P-4752-B-T1
RG1005P-4752-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0402 SIZE, 1/16W, 47.5 KOHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!