Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GA1224P4G001

9GA1224P4G001

Manufactured by SANYO SANYO DENKI

SANYO 9GA1224P4G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$258.40
Save as much as 53%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GA1224P4G001
  • AXIAL FAN
  • 120MM
  • 24VDC
  • 134CFM
  • 57DBA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:120MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:57DBA
  • FLOW RATE - IMPERIAL:134CU.FT/MIN
  • FLOW RATE - METRIC:3.8M3/MIN
  • BEARING TYPE:BALL
  • POWER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GA1224P4G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GA1224P4G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$207.59
SKU: 88161682
Save Up To CAN$50.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$162.98
SKU: 88161683
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$142.05
SKU: 88161684
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$128.59
SKU: 88161685
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GA1224P4G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$67.29
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.96
IN STOCK!
SIEMENS 6SY70000AA48
6SY70000AA48

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN VENILATOR,24V, DC, FOR UNITS DESIGN B AND C MASTERDRIVES
Buy Surplus As Low As
CAN$448.58
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,316.33
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
EBM PAPST R1G220-AB35-15
R1G220-AB35-15

EBM PAPST

EBM

FAN BLOWER W/METHOD CONNECTOR OUTDOOR UNIT
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$338.48
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 3149007
3149007

RITTAL

DISCONTINUED BY MANUFACTURER 01.30.2017, PAGODA FAN, 210CFM, 230 V, STEEL RAL 7035 ROOF MTG, 50/60 H ...
Buy Surplus As Low As
CAN$825.38
Repair Yours
CAN$523.91
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$119.62
IN STOCK!
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$964.44
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$270.64
Repair Yours
CAN$250.00
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$168.96
GRAINGER 4C460
4C460

GRAINGER

DAYTON

FAN BLADE 16INCH
Buy Surplus As Low As
CAN$58.31
SUSUMU RG2012P-1822-B-T1
RG2012P-1822-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0805 SIZE, 1/8W, 18.2 KOHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.23
SAMTEC TSM-103-04-L-DH-A-K-TR
TSM-103-04-L-DH-A-K-TR

SAMTEC

(PRICE/TR) .025 SQ. TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.43
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!