Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GP5748P5G001

9GP5748P5G001

Manufactured by SANYO SANYO DENKI

SANYO 9GP5748P5G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$738.64
Save as much as 56%
Last Value Update: 2021-06-07
Product Description
Warranty

Description

  • 9GP5748P5G001
  • AXIAL FAN
  • 172MM
  • 48VDC
  • 568CFM
  • 83DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:48VDC
  • FAN FRAME SIZE:172MM
  • EXTERNAL DEPTH:51MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:568CFM
  • NOISE RATING:83DBA
  • POWER RATING:240W
  • RATED SPEED:10500RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GP5748P5G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GP5748P5G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$556.49
SKU: 136784550
Save Up To CAN$182.15!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$435.79
SKU: 136784551
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$379.66
SKU: 136784552
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$344.20
SKU: 136784553
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GP5748P5G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GL1212M101
9GL1212M101

SANYO

SANYO DENKI

AXIAL FAN, 120MM, 2.1M3/MIN, 32DBA, 12V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$48.75
SANYO SP2563-5160
SP2563-5160

SANYO

SANYO DENKI

STEPPER MOTOR, 2-PHASE, 250VAC, 2A, COIL TYPE:AC, TORQUE MAX:1N-M, CURRENT RATING:2A, NO. OF PHASES: ...
Buy Surplus As Low As
CAN$262.95
Repair Yours
CAN$250.00
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,728.41
IN STOCK!
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,796.23
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,107.95
CHELSEA LWL24
LWL24

CHELSEA

SHUTTER 24INCH SQUARE
Buy Surplus As Low As
CAN$195.00
GENERAL ELECTRIC 3ARR28U3
3ARR28U3

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, RELAY, AIR CONDITIONING FAN, 120VAC COIL, SPST
Buy Surplus As Low As
CAN$106.36
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$57.61
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$135.91
IN STOCK!
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$150.68
IN STOCK!
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$642.61
IN STOCK!
RITTAL 3148007
3148007

RITTAL

ROOF VENT, WITHOUT FAN, STEEL RAIL, 7035, RAL7035
Buy Surplus As Low As
CAN$317.61
IN STOCK!
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$231.93
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$957.27
Repair Yours
CAN$506.92
IN STOCK!
BOSCH 5710400090
5710400090

BOSCH

AVENTICS

CD07-3/2NC-SR-M014-M014-M010-S
Buy Surplus As Low As
CAN$107.84
ALLEN BRADLEY SK-G9-XFMR1-F6
SK-G9-XFMR1-F6

ALLEN BRADLEY

TRANSFORMER FAN FRAME6 400-690V
Buy Surplus As Low As
CAN$496.44
Repair Yours
CAN$331.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!