Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GV1424P1H001

9GV1424P1H001

Manufactured by SANYO SANYO DENKI

SANYO 9GV1424P1H001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$284.53
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9GV1424P1H001
  • AXIAL FAN
  • 140MM
  • 24V
  • 212CFM
  • 62DBA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:62DBA
  • FLOW RATE - IMPERIAL:212CU.FT/MIN
  • FLOW RATE - METRIC:6M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GV1424P1H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GV1424P1H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$227.92
SKU: 88187594
Save Up To CAN$56.62!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$179.43
SKU: 88187595
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$155.51
SKU: 88187596
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$142.05
SKU: 88187597
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GV1424P1H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,094.85
Repair Yours
CAN$1,515.36
AIR KING 9723
9723

AIR KING

20" BLADE, 1/25 HP, 2,220/1,920/1,530 CFM, FIXED BOX FAN 1 AMP RATING, 110 VOLTS, 3 SPEED, 955 RPM ( ...
Buy Surplus As Low As
CAN$77.75
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,814.65
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,524.96
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$148.03
ORIENTAL MOTOR MRS18-DUL
MRS18-DUL

ORIENTAL MOTOR

AXIAL FLOW FAN, 200-230 V, SINGLE PHASE, 0.4-0.5 AMP
Buy Surplus As Low As
CAN$321.48
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$242.23
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
HAMMOND MANUFACTURING XPFA120CG
XPFA120CG

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN; ENCLOSURE MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE); BODY COLO ...
Buy Surplus As Low As
CAN$38.88
IN STOCK!
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$942.01
Repair Yours
CAN$686.99
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 3341.230
3341.230

RITTAL

FAN TRAY, RACK MOUNT, FOR 19" LEVEL, 282.5 CFM, 1 PHASE, 230 VAC, 50/60 HZ, 3 FANS, RAL 7035 COLOR, ...
Buy Surplus As Low As
CAN$953.97
Repair Yours
CAN$525.60
IN STOCK!
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$578.66
Repair Yours
CAN$410.18
ROHM SEMICONDUCTOR UCR10EVHFLR100
UCR10EVHFLR100

ROHM SEMICONDUCTOR

(PRICE/TC) CURRENT SENSE RES, 0R1, 1%, 330 MW, 0805, RESISTANCE:0.1OHM, PRODUCT RANGE:UCR SERIES, RE ...
Buy Surplus As Low As
CAN$0.38
SUSUMU RG1608P-1741-B-T1
RG1608P-1741-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0603 SIZE, 1/10W, 1.74 KOHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.19
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!