Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9GV1448P1G001

9GV1448P1G001

Manufactured by SANYO SANYO DENKI

SANYO 9GV1448P1G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$319.37
Save as much as 53%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9GV1448P1G001
  • AXIAL FAN
  • 140MM
  • 48V
  • 310CFM
  • 70DBA
  • SUPPLY VOLTAGE:48V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:70DBA
  • FLOW RATE - IMPERIAL:310CU.FT/MIN
  • FLOW RATE - METRIC:8.8M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9GV1448P1G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9GV1448P1G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$256.95
SKU: 88186574
Save Up To CAN$62.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$201.86
SKU: 88186575
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$174.94
SKU: 88186576
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$159.99
SKU: 88186577
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9GV1448P1G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GA1248P4G001
9GA1248P4G001

SANYO

SANYO DENKI

AXIAL FAN, 120MM, 48VDC, 134CFM, 57DBA, SUPPLY VOLTAGE:48V, CURRENT TYPE:DC, FAN FRAME SIZE:120MM, E ...
Buy Surplus As Low As
CAN$110.65
SANYO 9HV0948P1G001
9HV0948P1G001

SANYO

SANYO DENKI

DC FAN, AXIAL, 92MM, 48VDC, 1.2A; SUPPLY VOLTAGE:48V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL ...
Buy Surplus As Low As
CAN$107.66
HONEYWELL 51400646-100
51400646-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS
Buy Surplus As Low As
CAN$663.89
Repair Yours
CAN$468.43
IN STOCK!
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$394.75
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.54
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.75
AITKEN PRODUCTS M3LL56BN3
M3LL56BN3

AITKEN PRODUCTS

FAN CEILING
Buy Surplus As Low As
CAN$71.77
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$197.37
JOHNSON CONTROLS P66AAB-1C
P66AAB-1C

JOHNSON CONTROLS

CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY
Buy Surplus As Low As
CAN$855.29
Repair Yours
CAN$570.00
IN STOCK!
NEXEN GROUP 1549
1549

NEXEN GROUP

HORTON MANUFACTURING

BREATHER/VENT
Buy Surplus As Low As
CAN$209.34
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.31
HONEYWELL W8150A1001
W8150A1001

HONEYWELL

RESIDEO

FRESH AIR VENTILATION CONTROL, 20-30 VAC, 60 HZ, 10 MA, 4-3/16 X 5-3/4 INCH
Buy Surplus As Low As
CAN$200.36
IN STOCK!
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 3327147
3327147

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 424 CFM, 400/460 V, 5-/6- HX
Buy Surplus As Low As
CAN$897.15
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!