Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9HV0948P1G001

9HV0948P1G001

Manufactured by SANYO SANYO DENKI

SANYO 9HV0948P1G001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$213.40
Save as much as 53%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9HV0948P1G001
  • DC FAN
  • AXIAL
  • 92MM
  • 48VDC
  • 1.2A
  • SUPPLY VOLTAGE:48V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:92MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:72DBA
  • FLOW RATE - IMPERIAL:180CU.FT/MIN
  • FLOW RATE - METRIC:5.1M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9HV0948P1G001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9HV0948P1G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$172.75
SKU: 88186579
Save Up To CAN$40.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$136.07
SKU: 88186580
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$118.13
SKU: 88186581
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$107.66
SKU: 88186582
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9HV0948P1G001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GV1448P1G001
9GV1448P1G001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 48V, 310CFM, 70DBA; SUPPLY VOLTAGE:48V; CURRENT TYPE:DC; FAN FRAME SIZE:140MM; EXT ...
Buy Surplus As Low As
CAN$159.99
SANYO 9LG0924P4S001
9LG0924P4S001

SANYO

SANYO DENKI

DC FAN, AXIAL, 92MM, 24VDC, 110MA; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNA ...
Buy Surplus As Low As
CAN$97.19
CHELSEA XRE14AC
XRE14AC

CHELSEA

FAN ROOF DIR DRIVE 2 SPD 850/1050RPM 850/1050CFM
Buy Surplus As Low As
CAN$412.69
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,927.77
PENN VENTILATOR CO AF30T2
AF30T2

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$1,997.66
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$242.23
KANALFLAKT K-10-XL
K-10-XL

KANALFLAKT

DISCONTINUED BY MANUFACTURER, DUST FAN, 242-WATT, 115VAC, 2.11-AMP, 2460RPM, 40411
Buy Surplus As Low As
CAN$1,121.44
Repair Yours
CAN$842.45
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.84
IN STOCK!
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,587.96
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,504.55
CARLO GAVAZZI WT300
WT300

CARLO GAVAZZI

FILTER FAN 163X163 230VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$270.64
Repair Yours
CAN$250.00
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,794.30
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$234.75
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,583.47
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!