Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9HV5724P5H001

9HV5724P5H001

Manufactured by SANYO SANYO DENKI

SANYO 9HV5724P5H001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$475.49
Save as much as 48%
Last Value Update: 2022-02-23
Product Description
Warranty

Description

  • 9HV5724P5H001
  • AXIAL FAN
  • 172MM
  • 24VDC
  • 434CFM
  • 77DBA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:172MM
  • EXTERNAL DEPTH:51MM
  • NOISE RATING:77DBA
  • FLOW RATE - IMPERIAL:434CU.FT/MIN
  • FLOW RATE - METRIC:12.3M /MIN
  • BEARING TYPE:BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9HV5724P5H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9HV5724P5H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$412.69
SKU: 88162753
Save Up To CAN$62.80!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$314.00
SKU: 88162754
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$273.63
SKU: 88162755
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$248.21
SKU: 88162756
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9HV5724P5H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9HV0824P1G003
9HV0824P1G003

SANYO

SANYO DENKI

24V, HIGH PERFORMANCE GUIDE VANE
Buy Surplus As Low As
CAN$85.23
SANYO 9TP48P0H001
9TP48P0H001

SANYO

SANYO DENKI

CENTRIFUGAL FAN, 221MM X 71MM, 48VDC; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:48V; CURRENT TYPE:DC; ...
Buy Surplus As Low As
CAN$412.69
HONEYWELL ST9103A1002
ST9103A1002

HONEYWELL

RESIDEO

DISCONTINUED BY MANUFACTURER, ELECTRNIC FAN TIMER,30 SEC DELY
Buy Surplus As Low As
CAN$197.37
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$394.75
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,749.45
IN STOCK!
AITKEN PRODUCTS M3LL56BN3
M3LL56BN3

AITKEN PRODUCTS

FAN CEILING
Buy Surplus As Low As
CAN$71.77
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$107.66
Repair Yours
Contact Us
RITTAL 3325.115
3325.115

RITTAL

DISCONTINUED BY MANUFACTURER, FAN/FILTER ASSY, 160 CFM, 0.53 AMP, 115 VAC, 50/60HZ, 40W, REPLACED BY ...
Buy Surplus As Low As
CAN$466.52
IN STOCK!
SMC HAS-CROWLEY FAN
HAS-CROWLEY FAN

SMC

AFTERCOOLER FAN
Buy Surplus As Low As
CAN$723.00
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.31
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$753.61
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,024.25
Repair Yours
CAN$727.09
RITTAL 3327607
3327607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 423 CFM, 230 VAC, 50/60 HZ, (SUGGESTED REPLACEMENT: 32 ...
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,000.16
IN STOCK!
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$513.10
IN STOCK!
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,085.55
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!