Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LB1424H501

9LB1424H501

Manufactured by SANYO SANYO DENKI

SANYO 9LB1424H501
SANYO 9LB1424H501
SANYO 9LB1424H501 0
SANYO 9LB1424H501 1
representative photo
click to zoom
Weight: 0.61 kgs
Estimated Value - CAN$351.31
Save as much as 56%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9LB1424H501
  • AXIAL FAN
  • 140MM
  • 24VDC
  • 600MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:51MM
  • NOISE RATING:49DBA
  • FLOW RATE - IMPERIAL:208.33CU.FT/MIN
  • FLOW RATE - METRIC:5.9M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LB1424H501
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LB1424H501, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$264.21
SKU: 32258654
Save Up To CAN$87.10!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$207.84
SKU: 32258655
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$180.93
SKU: 32258656
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$164.48
SKU: 32258657
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LB1424H501, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9GV1248G4011
9GV1248G4011

SANYO

SANYO DENKI

PRICE/EA (MIN PURCH= 30) - AXIAL FAN, 120MM, 48VDC, 420MA; EXTERNAL HEIGHT:120MM; EXTERNAL WIDTH:120 ...
Buy Surplus As Low As
CAN$67.29
SANYO 9LB1412S501
9LB1412S501

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 12VDC, 2.7A; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:140MM; EXTERNAL D ...
Buy Surplus As Low As
CAN$164.48
Repair Yours
CAN$250.00
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,814.65
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,282.41
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
BROAN NUTONE 499
499

BROAN NUTONE

BROAN MFG

EXHAUST FAN WITH BACKDRAFT DAMPER 120V 60HZ 1.1AMP
Buy Surplus As Low As
CAN$197.37
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.84
IN STOCK!
PENN VENTILATOR CO DX24B
DX24B

PENN VENTILATOR CO

FAN VENTILATOR WITH CURB MOUNT
Buy Surplus As Low As
CAN$1,759.91
Repair Yours
CAN$1,297.95
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 7986035
7986035

RITTAL

FILTER FAN PANEL 85CFM 220V 800(31.5) X 600(23.6)
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$278.65
RITTAL 3149810
3149810

RITTAL

PAGODA FAN 470CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$982.38
Repair Yours
CAN$545.66
IN STOCK!
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,386.10
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,794.30
RITTAL 3327607
3327607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 423 CFM, 230 VAC, 50/60 HZ, (SUGGESTED REPLACEMENT: 32 ...
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,000.16
IN STOCK!
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$513.10
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!