Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG0612P4M001

9LG0612P4M001

Manufactured by SANYO SANYO DENKI

SANYO 9LG0612P4M001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$176.41
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9LG0612P4M001
  • DC FAN
  • AXIAL
  • 60MM
  • 12VDC
  • 90MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:24DBA
  • FLOW RATE - IMPERIAL:18.7CU.FT/MIN
  • FLOW RATE - METRIC:0.53M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG0612P4M001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG0612P4M001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$141.99
SKU: 88171727
Save Up To CAN$34.42!
Must Purchase Minimum Quantity Of 80
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.27
SKU: 88171728
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.50
SKU: 88171729
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.64
SKU: 88171730
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG0612P4M001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109R0812E402
109R0812E402

SANYO

SANYO DENKI

12V
Buy Surplus As Low As
CAN$22.16
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$390.00
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$124.09
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$177.27
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$141.82
EMERSON MS36
MS36

EMERSON

SHUTTER VENTILATOR AUTOMATIC 36X36
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
CHICAGO BLOWER L-2
L-2

CHICAGO BLOWER

BLOWER 8IN INLET 5IN OUTLET 26IN DIA WHL OEM
Buy Surplus As Low As
CAN$4,165.90
FANUC A290-0753-T510
A290-0753-T510

FANUC

COOLING FAN
Buy Surplus As Low As
CAN$517.04
IN STOCK!
SMC HAS-CROWLEY FAN
HAS-CROWLEY FAN

SMC

AFTERCOOLER FAN
Buy Surplus As Low As
CAN$723.00
HONEYWELL W8150A1001
W8150A1001

HONEYWELL

RESIDEO

FRESH AIR VENTILATION CONTROL, POWER SUPPLY 20-30VAC 60HZ, 4-3/16X5-3/4 INCH
Buy Surplus As Low As
CAN$197.95
IN STOCK!
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$930.68
Repair Yours
CAN$678.73
RITTAL 3323047
3323047

RITTAL

FILTER FAN 62 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$387.04
Repair Yours
CAN$275.22
RITTAL 9964163
9964163

RITTAL

FAN ROOF 550 CFM 115V 50-60HZ, ROOFMTG, WITH FINGER GUARD, 6" CORD,
Buy Surplus As Low As
CAN$273.30
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$57.61
SPACECRAFT 907-2070-140
907-2070-140

SPACECRAFT

CRIMP ADAPTER, 8AWG, SMALLER WIRE SIZE; ACCESSORY TYPE:CRIMP ADAPTER; FOR USE WITH:WIRE SIZE SMALLER ...
Buy Surplus As Low As
CAN$2.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!