Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG0624P4M001

9LG0624P4M001

Manufactured by SANYO SANYO DENKI

SANYO 9LG0624P4M001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$178.56
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9LG0624P4M001
  • DC FAN
  • AXIAL
  • 60MM
  • 24VDC
  • 40MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:24DBA
  • FLOW RATE - IMPERIAL:18.7CU.FT/MIN
  • FLOW RATE - METRIC:0.53M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG0624P4M001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG0624P4M001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$143.72
SKU: 88217265
Save Up To CAN$34.84!
Must Purchase Minimum Quantity Of 80
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$113.64
SKU: 88217266
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$98.69
SKU: 88217267
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$89.72
SKU: 88217268
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG0624P4M001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$484.46
Repair Yours
CAN$341.83
IN STOCK!
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,927.77
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,414.77
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,524.96
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
PENN VENTILATOR CO DX18B
DX18B

PENN VENTILATOR CO

FAN VENTILATOR
Buy Surplus As Low As
CAN$1,522.17
Repair Yours
CAN$1,116.25
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.75
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.75
EATON CORPORATION CP01035
CP01035

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, FAN, UNIT, SV9000
Buy Surplus As Low As
CAN$287.09
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$369.33
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$179.43
EBM PAPST R1G220-AB35-15
R1G220-AB35-15

EBM PAPST

EBM

FAN BLOWER W/METHOD CONNECTOR OUTDOOR UNIT
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$338.48
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$417.18
IN STOCK!
BROAN NUTONE 504MG
504MG

BROAN NUTONE

BROAN MFG

VENT
Buy Surplus As Low As
CAN$76.26
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.31
SUSUMU RG1608P-131-B-T1
RG1608P-131-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0603 SIZE, 1/10W, 130 OHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.19
TDK NTCG103JX103DTDS
NTCG103JX103DTDS

TDK

(PRICE/TC) THERMISTOR, NTC, 10K, 0402 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.38
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!