Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG0812P4H001

9LG0812P4H001

Manufactured by SANYO SANYO DENKI

SANYO 9LG0812P4H001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$191.62
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9LG0812P4H001
  • DC FAN
  • AXIAL
  • 80MM
  • 12VDC
  • 120MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:31DBA
  • FLOW RATE - IMPERIAL:36.3CU.FT/MIN
  • FLOW RATE - METRIC:1.03M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG0812P4H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG0812P4H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$153.88
SKU: 88204496
Save Up To CAN$37.74!
Must Purchase Minimum Quantity Of 40
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$121.12
SKU: 88204497
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$104.67
SKU: 88204498
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$95.70
SKU: 88204499
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG0812P4H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
GRAINGER 4C928
4C928

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, FAN CONTROL, ADJUSTABLE, 120 VAC OPERATING VOLTAGE, 3 AMP, INCLUDES MO ...
Buy Surplus As Low As
CAN$49.34
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,245.94
Repair Yours
Contact Us
IN STOCK!
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,214.80
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
BROAN NUTONE 499
499

BROAN NUTONE

BROAN MFG

EXHAUST FAN WITH BACKDRAFT DAMPER 120V 60HZ 1.1AMP
Buy Surplus As Low As
CAN$197.37
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$340.92
Repair Yours
CAN$250.00
IN STOCK!
MOSCA ME898B01
ME898B01

MOSCA

FAN BLADE COVER
Buy Surplus As Low As
CAN$46.35
NEXEN GROUP 1549
1549

NEXEN GROUP

HORTON MANUFACTURING

BREATHER/VENT
Buy Surplus As Low As
CAN$209.34
PENN VENTILATOR CO MU5018
MU5018

PENN VENTILATOR CO

CIRCULATING SYSTEM
Buy Surplus As Low As
CAN$1,332.27
Repair Yours
CAN$965.98
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3341.230
3341.230

RITTAL

FAN TRAY, RACK MOUNT, FOR 19" LEVEL, 282.5 CFM, 1 PHASE, 230 VAC, 50/60 HZ, 3 FANS, RAL 7035 COLOR, ...
Buy Surplus As Low As
CAN$953.97
Repair Yours
CAN$525.60
IN STOCK!
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$168.96
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.31
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
TDK C0402X5R1A102K020BC
C0402X5R1A102K020BC

TDK

CERAMIC CAPACITOR 1000PF, 10V, X5R, 10%, 1005, FULL REEL; CAPACITANCE:1000PF; VOLTAGE RATING:10V; CE ...
Buy Surplus As Low As
CAN$0.05
SAMTEC TSM-109-01-F-DH-P-TR
TSM-109-01-F-DH-P-TR

SAMTEC

(PRICE/TR) .025 SQ. TERMINAL STRIPS
Buy Surplus As Low As
CAN$2.36
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!