Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG0824P4H001

9LG0824P4H001

Manufactured by SANYO SANYO DENKI

SANYO 9LG0824P4H001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$191.62
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9LG0824P4H001
  • DC FAN
  • AXIAL
  • 80MM
  • 24VDC
  • 50MA
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:31DBA
  • FLOW RATE - IMPERIAL:36.3CU.FT/MIN
  • FLOW RATE - METRIC:1.03M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG0824P4H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG0824P4H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$153.88
SKU: 88170507
Save Up To CAN$37.74!
Must Purchase Minimum Quantity Of 40
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$121.12
SKU: 88170508
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$104.67
SKU: 88170509
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$95.70
SKU: 88170510
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG0824P4H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$251.20
CHELSEA LWL-36
LWL-36

CHELSEA

SHUTTER 36X36
Buy Surplus As Low As
CAN$242.23
JOHNSON CONTROLS P66AAB-1C
P66AAB-1C

JOHNSON CONTROLS

CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY
Buy Surplus As Low As
CAN$855.29
Repair Yours
CAN$570.00
IN STOCK!
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.43
Repair Yours
Contact Us
PENN VENTILATOR CO FMX18B
FMX18B

PENN VENTILATOR CO

DISCONTINUED BY MANUFACTURER, VENTILATOR, NO DIRECT REPLACEMENT
Buy Surplus As Low As
CAN$837.34
Repair Yours
CAN$560.40
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,465.35
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
FANUC A290-0753-T510
A290-0753-T510

FANUC

COOLING FAN
Buy Surplus As Low As
CAN$523.34
IN STOCK!
SMC HAS-CROWLEY FAN
HAS-CROWLEY FAN

SMC

AFTERCOOLER FAN
Buy Surplus As Low As
CAN$723.00
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,504.55
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$942.01
Repair Yours
CAN$686.99
RITTAL 3341.230
3341.230

RITTAL

FAN TRAY, RACK MOUNT, FOR 19" LEVEL, 282.5 CFM, 1 PHASE, 230 VAC, 50/60 HZ, 3 FANS, RAL 7035 COLOR, ...
Buy Surplus As Low As
CAN$953.97
Repair Yours
CAN$525.60
IN STOCK!
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,085.55
FSP 2183833
2183833

FSP

MOTOR EVAPORATIVE
Buy Surplus As Low As
CAN$43.36
Repair Yours
Contact Us
TDK MHQ0402PSA3N6ST000
MHQ0402PSA3N6ST000

TDK

MHQ0402PSA3N6ST000
Buy Surplus As Low As
CAN$0.07
ST MICRO STP33N65M2
STP33N65M2

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), DFD THYR TRIAC & RECTIFIER
Buy Surplus As Low As
CAN$5.38
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!