Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG0912P1F001

9LG0912P1F001

Manufactured by SANYO SANYO DENKI

SANYO 9LG0912P1F001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$277.28
Save as much as 53%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9LG0912P1F001
  • AXIAL FAN
  • 92MM
  • 12VDC
  • 102.4CFM
  • 55DBA
  • SUPPLY VOLTAGE:12VDC
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:92MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:55DBA
  • FLOW RATE - IMPERIAL:102.4CU.FT/MIN
  • FLOW RATE - METRIC:2.9M3/MIN
  • BEARING TYPE:BALL
  • POWERROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG0912P1F001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG0912P1F001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$223.56
SKU: 136784317
Save Up To CAN$53.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$176.44
SKU: 136784318
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$152.52
SKU: 136784319
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$139.06
SKU: 136784320
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG0912P1F001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9LG0824H4002
9LG0824H4002

SANYO

SANYO DENKI

AXIAL FAN, 80MM, 24VDC, 31DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:24VDC, FAN FRAME SIZE:80MM, EXTERNAL ...
Buy Surplus As Low As
CAN$98.69
SANYO 9LG1412A5001
9LG1412A5001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 12VDC, 61DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:12VDC, FAN FRAME SIZE:140MM, EXTERNA ...
Buy Surplus As Low As
CAN$182.42
AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,094.85
Repair Yours
CAN$1,515.36
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,814.65
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,214.80
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,282.41
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.54
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711469231
781711469231

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-1/4
Buy Surplus As Low As
CAN$4.75
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$197.37
KANALFLAKT K-10-XL
K-10-XL

KANALFLAKT

DISCONTINUED BY MANUFACTURER, DUST FAN, 242-WATT, 115VAC, 2.11-AMP, 2460RPM, 40411
Buy Surplus As Low As
CAN$1,121.44
Repair Yours
CAN$842.45
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$512.87
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$541.28
Repair Yours
CAN$383.35
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,024.25
Repair Yours
CAN$727.09
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$234.75
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,085.55
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!