Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG1412P5S001

9LG1412P5S001

Manufactured by SANYO SANYO DENKI

SANYO 9LG1412P5S001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$431.16
Save as much as 56%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9LG1412P5S001
  • AXIAL FAN
  • 140MM
  • 12VDC
  • 212CFM
  • 57DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:12VDC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:51MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:212CFM
  • NOISE RATING:57DBA
  • POWER RATING:22W
  • RATED SPEED:5000RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG1412P5S001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG1412P5S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$325.18
SKU: 136784327
Save Up To CAN$105.97!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$255.69
SKU: 136784328
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$221.30
SKU: 136784329
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$201.86
SKU: 136784330
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG1412P5S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9LG1412A5001
9LG1412A5001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 12VDC, 61DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:12VDC, FAN FRAME SIZE:140MM, EXTERNA ...
Buy Surplus As Low As
CAN$182.42
SANYO 109R0624G4D01
109R0624G4D01

SANYO

SANYO DENKI

AXIAL FAN, 60MM, 0.78M3/MIN, 39DBA, 24V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$26.91
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,414.77
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$179.43
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$454.56
IN STOCK!
GRAINGER 2C222
2C222

GRAINGER

DAYTON

FAN, 10-INCH, 115 V, 1/100 HP, 0.72 AMP, 1550 RPM
Buy Surplus As Low As
CAN$210.83
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$369.33
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,504.55
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$115.13
RITTAL 3149810
3149810

RITTAL

PAGODA FAN 470CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$982.38
Repair Yours
CAN$545.66
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$270.64
Repair Yours
CAN$250.00
RITTAL 3323047
3323047

RITTAL

FILTER FAN 62 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$278.57
RITTAL 3324027
3324027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 106 CFM, 24VDC, RAL 7035, TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$807.44
Repair Yours
CAN$573.75
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$578.66
Repair Yours
CAN$410.18
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!