Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG1448P1A001

9LG1448P1A001

Manufactured by SANYO SANYO DENKI

SANYO 9LG1448P1A001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$350.14
Save as much as 56%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • 9LG1448P1A001
  • AXIAL FAN
  • 140MM
  • 48VDC
  • 282CFM
  • 68DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:48VDC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:38MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:282CFM
  • NOISE RATING:68DBA
  • POWER RATING:44.16W
  • RATED SPEED:6900RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG1448P1A001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG1448P1A001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$263.33
SKU: 136784674
Save Up To CAN$86.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$207.14
SKU: 136784675
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$180.32
SKU: 136784676
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$163.93
SKU: 136784677
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG1448P1A001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9LG1448P1H001
9LG1448P1H001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 48VDC, 212CFM, 62DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:48VDC, FAN FRAME SIZE:140MM, ...
Buy Surplus As Low As
CAN$156.48
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$393.43
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,176.89
IN STOCK!
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$357.66
IN STOCK!
CHELSEA LWL-36
LWL-36

CHELSEA

SHUTTER 36X36
Buy Surplus As Low As
CAN$241.42
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$853.91
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.79
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$554.37
Repair Yours
CAN$393.06
CARLO GAVAZZI WT310V
WT310V

CARLO GAVAZZI

FILTER FAN 286X286 115VAC
Buy Surplus As Low As
CAN$938.86
Repair Yours
CAN$684.69
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$795.79
IN STOCK!
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$573.75
Repair Yours
CAN$407.65
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$511.16
RITTAL 3321047
3321047

RITTAL

FILTER FAN 12 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$214.60
Repair Yours
CAN$250.00
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$687.01
Repair Yours
CAN$487.77
GRAINGER 4C460
4C460

GRAINGER

DAYTON

FAN BLADE 16INCH
Buy Surplus As Low As
CAN$58.12
SCHAFFNER FN2010A-3-07
FN2010A-3-07

SCHAFFNER

SINGLE PHASE CHASSIS MOUNT FILTER 250VAC, 3A, WIRE, <0.5MA
Buy Surplus As Low As
CAN$31.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!