Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG1448P1H001

9LG1448P1H001

Manufactured by SANYO SANYO DENKI

SANYO 9LG1448P1H001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$334.22
Save as much as 56%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • 9LG1448P1H001
  • AXIAL FAN
  • 140MM
  • 48VDC
  • 212CFM
  • 62DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:48VDC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:38MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:212CFM
  • NOISE RATING:62DBA
  • POWER RATING:20.16W
  • RATED SPEED:5200RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG1448P1H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG1448P1H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$251.75
SKU: 136784679
Save Up To CAN$82.47!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$198.20
SKU: 136784680
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$171.38
SKU: 136784681
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$156.48
SKU: 136784682
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG1448P1H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9LG1448P1A001
9LG1448P1A001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 48VDC, 282CFM, 68DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:48VDC, FAN FRAME SIZE:140MM, ...
Buy Surplus As Low As
CAN$163.93
SANYO 9LG1448P1M001
9LG1448P1M001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 48VDC, 130CFM, 46DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:48VDC, FAN FRAME SIZE:140MM, ...
Buy Surplus As Low As
CAN$156.48
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$107.30
Repair Yours
Contact Us
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,694.42
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.12
HONEYWELL W8150A1001
W8150A1001

HONEYWELL

RESIDEO

FRESH AIR VENTILATION CONTROL, POWER SUPPLY 20-30VAC 60HZ, 4-3/16X5-3/4 INCH
Buy Surplus As Low As
CAN$199.69
IN STOCK!
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$795.79
IN STOCK!
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$511.16
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$961.21
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$418.76
Repair Yours
CAN$298.01
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,020.82
Repair Yours
CAN$724.65
RITTAL 3326617
3326617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 353 CFM, 115 VOLT, 50/60 HZ, 12 INCH FILTER MAT
Buy Surplus As Low As
CAN$268.25
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$965.68
Repair Yours
CAN$511.38
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$114.75
IN STOCK!
SIEMENS 6SY70000AG20
6SY70000AG20

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN, W2E250-HL06-01
Buy Surplus As Low As
CAN$2,682.45
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.12
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!