Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9LG1448P5S001

9LG1448P5S001

Manufactured by SANYO SANYO DENKI

SANYO 9LG1448P5S001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$550.75
Save as much as 56%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9LG1448P5S001
  • AXIAL FAN
  • 140MM
  • 48VDC
  • 212CFM
  • 57DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:48VDC
  • FAN FRAME SIZE:140MM
  • EXTERNAL DEPTH:51MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:212CFM
  • NOISE RATING:57DBA
  • POWER RATING:22W
  • RATED SPEED:5000RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9LG1448P5S001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9LG1448P5S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$414.50
SKU: 136784689
Save Up To CAN$136.25!
Must Purchase Minimum Quantity Of 12
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$325.00
SKU: 136784690
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$282.16
SKU: 136784691
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$257.04
SKU: 136784692
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9LG1448P5S001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 9LG1448P1M001
9LG1448P1M001

SANYO

SANYO DENKI

AXIAL FAN, 140MM, 48VDC, 130CFM, 46DBA, VOLTAGE TYPE:DC, SUPPLY VOLTAGE:48VDC, FAN FRAME SIZE:140MM, ...
Buy Surplus As Low As
CAN$240.80
SANYO 9S0612H402
9S0612H402

SANYO

SANYO DENKI

AXIAL FAN, 60MM, 0.58M3/MIN, 24DBA, 12V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$28.07
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$66.48
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,038.63
Repair Yours
CAN$1,495.57
ZIEHL ABEGG RH35M-4EK.4F.1R
RH35M-4EK.4F.1R

ZIEHL ABEGG

DISCONTINUED BY MANUFACTURER, CENTRIFUGAL FAN, 115V, 60HZ, THERMALL PROTECTED
Buy Surplus As Low As
CAN$2,836.36
Repair Yours
CAN$1,965.99
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$449.09
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711469262
781711469262

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

1/4 VENT-NO BAFFLE
Buy Surplus As Low As
CAN$13.15
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,107.95
KANALFLAKT K-10-XL
K-10-XL

KANALFLAKT

DISCONTINUED BY MANUFACTURER, DUST FAN, 242-WATT, 115VAC, 2.11-AMP, 2460RPM, 40411
Buy Surplus As Low As
CAN$1,107.95
Repair Yours
CAN$832.32
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.23
IN STOCK!
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$112.27
IN STOCK!
SIEMENS NMA2649114000
NMA2649114000

SIEMENS

VENTILATOR RF25P-4DN.C5.1L
Buy Surplus As Low As
CAN$4,415.56
Repair Yours
CAN$3,227.84
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$118.18
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$267.39
Repair Yours
CAN$250.00
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!