Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9S1212P4M011

9S1212P4M011

Manufactured by SANYO SANYO DENKI

SANYO 9S1212P4M011
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$84.20
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 9S1212P4M011
  • DC FAN
  • AXIAL
  • 119MM
  • 12VDC
  • 5MA
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:119MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:24DBA
  • FLOW RATE - IMPERIAL:58.6CU.FT/MIN
  • FLOW RATE - METRIC:1.65M /MIN
  • BEARING TYPE:BALL
  • IP RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9S1212P4M011
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9S1212P4M011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.78
SKU: 88190206
Save Up To CAN$17.42!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 88190207
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.35
SKU: 88190208
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.87
SKU: 88190209
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9S1212P4M011, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHELSEA XRE14AC
XRE14AC

CHELSEA

FAN ROOF DIR DRIVE 2 SPD 850/1050RPM 850/1050CFM
Buy Surplus As Low As
CAN$412.69
AIR KING 9723
9723

AIR KING

20" BLADE, 1/25 HP, 2,220/1,920/1,530 CFM, FIXED BOX FAN 1 AMP RATING, 110 VOLTS, 3 SPEED, 955 RPM ( ...
Buy Surplus As Low As
CAN$77.75
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,414.77
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.75
EATON CORPORATION CP01035
CP01035

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, FAN, UNIT, SV9000
Buy Surplus As Low As
CAN$287.09
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.86
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
RITTAL 3325.107
3325.107

RITTAL

DISCONTINUED BY MANUFACTURER, (SK-3325.107) FAN / FILTER, IN RAL 7035, WITH FILTER MAT, 230/250 CUBI ...
Buy Surplus As Low As
CAN$430.63
IN STOCK!
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,349.04
IN STOCK!
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
RITTAL 3324.117
3324.117

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 115 VAC, 50/60 HZ, 94CFM, RAL7035, TYPE 12, WITH FILTER MA ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
RITTAL 9969937
9969937

RITTAL

SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE ...
Buy Surplus As Low As
CAN$297.56
IN STOCK!
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.52
SAMTEC TW-20-03-F-D-335-SM-P-TR
TW-20-03-F-D-335-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$5.60
SAMTEC TMMH-108-01-T-DV-A-M-TR
TMMH-108-01-T-DV-A-M-TR

SAMTEC

(PRICE/TR) 2MM LOW PROFILE STRIPS
Buy Surplus As Low As
CAN$1.83
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!