Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9TGA24P0H001

9TGA24P0H001

Manufactured by SANYO SANYO DENKI

SANYO 9TGA24P0H001
representative photo
click to zoom
Weight: 0.59 kgs
Estimated Value - CAN$1,644.78
Save as much as 22%
Last Value Update: 2024-05-08
Product Description
Warranty

Description

  • 9TGA24P0H001
  • DISCONTINUED BY MANUFACTURER
  • CENTRIFUGAL FAN
  • 175X69MM
  • 24V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:24V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:175MM
  • EXTERNAL DEPTH:69MM
  • FLOW RATE - METRIC:15.3M /MIN
  • FLOW RATE - IMPERIAL:541CU.FT/MIN
  • NOISE RATING:77DBA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9TGA24P0H001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9TGA24P0H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,250.03
SKU: 88232955
Save Up To CAN$95.70!
1 in UK

Never Used Radwell Packaging (Surplus)

CAN$1,085.55
SKU: 88232956
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$986.87
SKU: 88232957
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9TGA24P0H001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 6SY7000-0AD57
6SY7000-0AD57

SIEMENS

DISCONTINUED BY MANUFACTURER, RADIAL FAN RH 35B-2EK.6N.2R, CAPACITOR ON MODULE MOUNTED ONLY FOR DESI ...
Buy Surplus As Low As
CAN$5,831.49
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$340.92
Repair Yours
CAN$250.00
IN STOCK!
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,316.33
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$493.43
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,465.35
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,339.75
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$270.64
Repair Yours
CAN$250.00
RITTAL 3323047
3323047

RITTAL

FILTER FAN 62 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$278.57
RITTAL 3324027
3324027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 106 CFM, 24VDC, RAL 7035, TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$807.44
Repair Yours
CAN$573.75
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$234.75
ST MICRO L6615D013TR
L6615D013TR

ST MICRO

(PRICE/TR) IND. & POWER CONV.
Buy Surplus As Low As
CAN$2.17
IN STOCK!
SAMTEC TSM-102-02-S-SV-A-TR
TSM-102-02-S-SV-A-TR

SAMTEC

(PRICE/TR) .025 SQ. TERMINAL STRIPS
Buy Surplus As Low As
CAN$0.91
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!