Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SANYO
 > 
SANYO DENKI
 > 
9WL0612P4J001

9WL0612P4J001

Manufactured by SANYO SANYO DENKI

SANYO 9WL0612P4J001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$304.86
Save as much as 53%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 9WL0612P4J001
  • FAN
  • AXIAL
  • 60MM
  • 0.39A
  • 12VDC
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:25MM
  • NOISE RATING:47DBA
  • FLOW RATE - IMPERIAL:38.8CU.FT/MIN
  • FLOW RATE - METRIC:1.1M /MIN
  • BEARING TYPE:BALL
  • POWER RATING:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9WL0612P4J001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9WL0612P4J001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SANYO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$245.34
SKU: 88179737
Save Up To CAN$59.52!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$192.89
SKU: 88179738
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$167.47
SKU: 88179739
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$152.52
SKU: 88179740
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9WL0612P4J001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,094.85
Repair Yours
CAN$1,515.36
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$125.60
EBM PAPST 4314HR-312
4314HR-312

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 25 VDC, 12-27 VDC, 2800 PRM, 5 WATTS, 100.1 CFM AIRFLOW, IP ...
Buy Surplus As Low As
CAN$628.01
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.54
IN STOCK!
SIEMENS 6SY70107AA04
6SY70107AA04

SIEMENS

FAN ASSEMBLY COMPLETE WITH ELECTRONICS, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$5,749.25
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$454.56
IN STOCK!
ALTRA INDUSTRIAL MOTION 781711469231
781711469231

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-1/4
Buy Surplus As Low As
CAN$4.75
HAMMOND MANUFACTURING XPFA120CG
XPFA120CG

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN; ENCLOSURE MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE); BODY COLO ...
Buy Surplus As Low As
CAN$38.88
IN STOCK!
PARKER 047240024
047240024

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/2"
Buy Surplus As Low As
CAN$35.89
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$575.67
Repair Yours
CAN$409.02
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3340230
3340230

RITTAL

19IN RACKMOUNT FAN TRAY 2 FANS 230VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$710.25
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,955.79
RITTAL 3321047
3321047

RITTAL

FILTER FAN 12 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$215.32
Repair Yours
CAN$250.00
SAMTEC TW-31-06-F-S-443-SM-P-TR
TW-31-06-F-S-443-SM-P-TR

SAMTEC

(PRICE/TR OF 1), 2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$5.58
SCHURTER 7043.815
7043.815

SCHURTER

FUSE 4 A, 125 VDC, 220 VAC
Buy Surplus As Low As
CAN$8.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!