Home
 > 
Panel Accessories
 > 
RFI/EFI/EMI Noise Filter
 > 
SCHAFFNER
 > 
FN258-30-33

FN258-30-33

Manufactured by SCHAFFNER

SCHAFFNER FN258-30-33
representative photo
click to zoom
Weight: 1.61 kgs
Estimated Value - CAN$722.21
Save as much as 55%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • FN2583033
  • RFI POWER LINE FILTER
  • 30A
  • 24.2MA
  • FILTER APPLICATIONS:GENERAL PURPOSE
  • VOLTAGE RATING:480VAC
  • CURRENT RATING:30A
  • NO. OF PHASES:THREE PHASE
  • NO. OF STAGES:2 STAGE
  • FILTER INPUT TERMINALS:TERMINAL BLOCK
  • PRODUCT RANGE:FN 258 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FN258-30-33
CategoryPanel Accessories
SubcategoryRFI/EFI/EMI Noise Filter
If you need a specific firmware or series relating to FN258-30-33, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHAFFNER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$542.78
SKU: 11990012
Save Up To CAN$179.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$412.69
SKU: 11990013
Save Up To CAN$309.52!
2 in CAN
1 in UK
4 in US

Never Used Radwell Packaging (Surplus)

CAN$358.86
SKU: 11990014
Save Up To CAN$363.35!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$325.97
SKU: 11990015
Save Up To CAN$396.24!
o
Rush Available
3 in CAN
10 in UK
17 in US
If you need a specific firmware or series relating to FN258-30-33, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
BANNER ENGINEERING SM912LVAGQDH
SM912LVAGQDH

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, DC SCANNER, M12 QUICK DISCONNECT TYPE, INTEGRAL QD CONNECTION, 4-PIN EURO CONN ...
Buy Surplus As Low As
CAN$282.60
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION D15CR40AB
D15CR40AB

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) FREEDOM SERIES RELAY 4NO/0NC 120VAC ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$231.61
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,738.14
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.38
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.67
IN STOCK!
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$314.00
IN STOCK!
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.09
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.93
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.08
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E50KL550
E50KL550

EATON CORPORATION

CUTLER HAMMER

OPERATING LEVER, E50 SERIES, KEY SCREW LOCKING, SIDE ROTARY, 0.61" X 3.22" X 0.75"
Buy Surplus As Low As
CAN$71.77
IN STOCK!
SCEPTRE X5S-NAGA II
X5S-NAGA II

SCEPTRE

LCD MONITOR COMPUTER 15INCH
Buy Surplus As Low As
CAN$157.00
Repair Yours
CAN$250.00
SCHUNK FPS-A5
FPS-A5

SCHUNK

POSITION SENSOR 24VDC 10MIN 30MAX
Buy Surplus As Low As
CAN$352.88
IN STOCK!