P4T

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC P4T
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$52.33
Save as much as 46%
Last Value Update: 2010-02-25
Product Description
Warranty

Description

  • P4T
  • SUPPRESSORS
  • SUPPRESSOR TYPE:OUTLET STRIP
  • TRANSIENT ENERGY RATING:700J
  • NO. OF OUTLETS:4
  • APPROVAL BODIES:ULCSA
  • FAX/MODEM PROTECTION:YES
  • POWER CONN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #P4T
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to P4T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$44.86
SKU: 57579474
Save Up To CAN$7.48!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.39
SKU: 57579475
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.40
SKU: 57579476
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.41
SKU: 57579477
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to P4T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC P4GC
P4GC

SCHNEIDER ELECTRIC

APC

APC POWER-SAVING TIMER ESSENTLSURGEARREST,4 OUTLET WALL 120V
Buy Surplus As Low As
CAN$23.92
SCHNEIDER ELECTRIC P4V
P4V

SCHNEIDER ELECTRIC

APC

4 OUTLET WALL TAP APC
Buy Surplus As Low As
CAN$46.35
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$958.46
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.42
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.80
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$761.08
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.86
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.85
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!