P7V

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC P7V
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$87.92
Save as much as 51%
Last Value Update: 2012-06-01
Product Description
Warranty

Description

  • P7V
  • SUPPRESSORS
  • OUTLET
  • SUPPRESSOR TYPE:OUTLET STRIP
  • NO. OF OUTLETS:7
  • OUTLET TYPE:NEMA 5-15R
  • VOLTAGE RATING:120VAC
  • OUTPUT CURRENT:15A
  • PEAK SURGE CUR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #P7V
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to P7V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.04
SKU: 57579694
Save Up To CAN$17.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.65
SKU: 57579695
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 57579696
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 57579697
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to P7V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC P7T10
P7T10

SCHNEIDER ELECTRIC

APC

APC SURGE PROTECTION 7 OUTLET TELE DATA LN PROTECTION 10FTCD
Buy Surplus As Low As
CAN$23.84
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$219.07
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$323.38
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$266.76
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$827.09
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.84
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.81
IN STOCK!
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!