PL80S12M

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PL80S12M
SCHNEIDER ELECTRIC PL80S12M
SCHNEIDER ELECTRIC PL80S12M
SCHNEIDER ELECTRIC PL80S12M
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$81.96
Save as much as 40%
Last Value Update: 2013-04-11
Product Description
Warranty

Description

  • PL80S12M
  • DISCONTINUED BY MANUFACTURER
  • FAN
  • 0.13AMP
  • 12VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PL80S12M
CategoryPanel Accessories
SubcategoryFan/Thermal Management for Control Panel
If you need a specific firmware or series relating to PL80S12M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.59
SKU: 57585267
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$55.14
SKU: 57585268
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$49.18
SKU: 57585269
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to PL80S12M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PL60S12H
PL60S12H

SCHNEIDER ELECTRIC

SQUARE D

FAN
Buy Surplus As Low As
CAN$1.33
SCHNEIDER ELECTRIC PL92D12M
PL92D12M

SCHNEIDER ELECTRIC

APC

DISCONTINUED BY MANUFACTURER, DRIVE FAN, BRUSHLESS, 12 V DC
Buy Surplus As Low As
CAN$67.06
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.79
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.45
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.24
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$758.54
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!