PMF4

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PMF4
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$6,726.99
Save as much as 54%
Last Value Update: 2010-02-25
Product Description
Warranty

Description

  • PMF4
  • SUPPRESSOR
  • SUPPRESSOR TYPE:OUTLET STRIP
  • TRANSIENT ENERGY RATING:5500J
  • EXTERNAL DEPTH:6.25"
  • APPROVAL BODIES:CULUS
  • APPLICATIONS:HIGH-QUALITY TVSS F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PMF4
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PMF4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,104.11
SKU: 57581949
Save Up To CAN$1,622.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,879.12
SKU: 57581950
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,369.46
SKU: 57581951
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,062.47
SKU: 57581952
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$2,047.20
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PMF4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PMF3XS-B
PMF3XS-B

SCHNEIDER ELECTRIC

APC

SURGEARREST PANELMOUNT 208'120 V120KA'PH W'SURGE COUNTER
Buy Surplus As Low As
CAN$1,903.05
Repair Yours
CAN$1,326.39
SCHNEIDER ELECTRIC PMG2X
PMG2X

SCHNEIDER ELECTRIC

APC

SUPPRESSOR; SUPPRESSOR TYPE:OUTLET STRIP; TRANSIENT ENERGY RATING:9200J; EXTERNAL DEPTH:3.00"; APPRO ...
Buy Surplus As Low As
CAN$645.28
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$107.30
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$554.37
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.35
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.75
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,280.13
Repair Yours
CAN$945.90
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.81
IN STOCK!
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.59
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.58
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.88
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!