PMG3

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PMG3
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$6,052.79
Save as much as 55%
Last Value Update: 2010-02-25
Product Description
Warranty

Description

  • PMG3
  • SUPPRESSOR
  • SUPPRESSOR TYPE:OUTLET STRIP
  • TRANSIENT ENERGY RATING:6100J
  • EXTERNAL DEPTH:6.25"
  • APPROVAL BODIES:CULUS
  • APPLICATIONS:HIGH-QUALITY TVSS F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PMG3
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PMG3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,578.47
SKU: 57581958
Save Up To CAN$1,474.32!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,480.95
SKU: 57581959
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,021.91
SKU: 57581960
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,746.78
SKU: 57581961
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$1,831.20
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PMG3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PMG2X
PMG2X

SCHNEIDER ELECTRIC

APC

SUPPRESSOR; SUPPRESSOR TYPE:OUTLET STRIP; TRANSIENT ENERGY RATING:9200J; EXTERNAL DEPTH:3.00"; APPRO ...
Buy Surplus As Low As
CAN$647.45
SCHNEIDER ELECTRIC PMG4
PMG4

SCHNEIDER ELECTRIC

APC

SUPPRESSOR; SUPPRESSOR TYPE:OUTLET STRIP; TRANSIENT ENERGY RATING:8080J; EXTERNAL DEPTH:6.25"; APPRO ...
Buy Surplus As Low As
CAN$2,887.34
Repair Yours
CAN$2,110.08
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.93
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.57
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.62
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$152.52
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.71
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.86
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.45
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.85
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$118.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!