PMP3

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PMP3
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,259.10
Save as much as 55%
Last Value Update: 2010-02-25
Product Description
Warranty

Description

  • PMP3
  • SUPPRESSOR
  • SUPPRESSOR TYPE:OUTLET STRIP
  • TRANSIENT ENERGY RATING:3060J
  • EXTERNAL DEPTH:6.25"
  • APPROVAL BODIES:CULUS
  • APPLICATIONS:HIGH-QUALITY TVSS F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PMP3
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PMP3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,944.70
SKU: 57582051
Save Up To CAN$1,314.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,998.39
SKU: 57582052
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,604.96
SKU: 57582053
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,366.52
SKU: 57582054
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$1,581.60
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PMP3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PMP2Z
PMP2Z

SCHNEIDER ELECTRIC

APC

SURGEARREST PM 240'120V 80KA
Buy Surplus As Low As
CAN$445.59
SCHNEIDER ELECTRIC PMP300/DLA
PMP300/DLA

SCHNEIDER ELECTRIC

HIMEL

MOUNTING PLATE DINIMEL DLA24 150MM
Buy Surplus As Low As
CAN$32.79
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$955.25
IN STOCK!
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$758.54
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.56
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.98
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.37
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!