PNOTE1

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PNOTE1
representative photo
click to zoom
Weight: 0.18 kgs
Estimated Value - CAN$26.91
Save as much as 39%
Last Value Update: 2021-01-12
Product Description
Warranty

Description

  • PNOTE1
  • DISCONTINUED BY MANUFACTURER
  • SURGE ARRESTOR
  • 15AMP
  • 120VAC
  • 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PNOTE1
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PNOTE1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.93
SKU: 76904380
Save Up To CAN$5.98!
6 in US

Never Used Radwell Packaging (Surplus)

CAN$17.94
SKU: 76904381
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.45
SKU: 76904382
Save Up To CAN$10.47!
1 in US
If you need a specific firmware or series relating to PNOTE1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$107.66
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.77
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.93
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.91
IN STOCK!
EATON CORPORATION FNM-3-1/2
FNM-3-1/2

EATON CORPORATION

BUSSMANN

250 VAC, 3.5 AMP, TIME DELAY GENERAL PURPOSE FUSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT 125 V KA RAT ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.21
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.85
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.85
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SEI CF25-220K-B-SP
CF25-220K-B-SP

SEI

RESISTOR 220K 5PERCENT
Buy Surplus As Low As
CAN$0.45
SEI CF25-680K-B-SP
CF25-680K-B-SP

SEI

RESISTOR 680K 5PERCENT
Buy Surplus As Low As
CAN$0.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!