Home
 > 
Panel Accessories
 > 
Surge Arrestor/Suppressor
 > 
SCHNEIDER ELECTRIC
 > 
APC
 > 
PNOTEPROC6

PNOTEPROC6

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PNOTEPROC6
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$87.92
Save as much as 51%
Last Value Update: 2012-06-01
Product Description
Warranty

Description

  • PNOTEPROC6
  • SUPPRESSOR
  • SUPPRESSOR TYPE:OUTLET STRIP
  • NO. OF OUTLETS:1
  • OUTLET TYPE:IEC320-C6
  • VOLTAGE RATING:120VAC
  • OUTPUT CURRENT:4A
  • PEAK SURGE CURRENT:6.5KA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PNOTEPROC6
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PNOTEPROC6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.04
SKU: 57591538
Save Up To CAN$17.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.65
SKU: 57591539
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 57591540
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 57591541
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PNOTEPROC6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PNOTEPRO3
PNOTEPRO3

SCHNEIDER ELECTRIC

APC

SURGE PROTECTOR 2.5AMP 100-240VAC 50/60HZ
Buy Surplus As Low As
CAN$38.75
SCHNEIDER ELECTRIC PNOTEPROC8
PNOTEPROC8

SCHNEIDER ELECTRIC

APC

SUPPRESSOR; SUPPRESSOR TYPE:OUTLET STRIP; NO. OF OUTLETS:1; OUTLET TYPE:IEC320-C8; VOLTAGE RATING:12 ...
Buy Surplus As Low As
CAN$43.22
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$311.46
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.12
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$323.38
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.75
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.28
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$682.54
Repair Yours
CAN$501.16
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.33
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.86
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!