Home
 > 
Panel Accessories
 > 
Surge Arrestor/Suppressor
 > 
SCHNEIDER ELECTRIC
 > 
APC
 > 
PNOTEPROC8

PNOTEPROC8

Manufactured by SCHNEIDER ELECTRIC APC

SCHNEIDER ELECTRIC PNOTEPROC8
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$87.92
Save as much as 51%
Last Value Update: 2012-06-01
Product Description
Warranty

Description

  • PNOTEPROC8
  • SUPPRESSOR
  • SUPPRESSOR TYPE:OUTLET STRIP
  • NO. OF OUTLETS:1
  • OUTLET TYPE:IEC320-C8
  • VOLTAGE RATING:120VAC
  • OUTPUT CURRENT:4A
  • PEAK SURGE CURRENT:6.5KA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PNOTEPROC8
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to PNOTEPROC8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.04
SKU: 57591542
Save Up To CAN$17.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.65
SKU: 57591543
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 57591544
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 57591545
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PNOTEPROC8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC PNOTEPROC6
PNOTEPROC6

SCHNEIDER ELECTRIC

APC

SUPPRESSOR; SUPPRESSOR TYPE:OUTLET STRIP; NO. OF OUTLETS:1; OUTLET TYPE:IEC320-C6; VOLTAGE RATING:12 ...
Buy Surplus As Low As
CAN$43.22
SCHNEIDER ELECTRIC PP-0105-000
PP-0105-000

SCHNEIDER ELECTRIC

MODICON

PROGRAMMING TERMINAL HAND-HELD
Buy Surplus As Low As
CAN$1,341.23
Repair Yours
CAN$997.06
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.95
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.75
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FNQ-R-1/4
FNQ-R-1/4

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 0.25 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$4.75
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!