Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
SCHNEIDER ELECTRIC
 > 
MAGNECRAFT SIGMA
 > 
5R0-10000S-SIL

5R0-10000S-SIL

Manufactured by SCHNEIDER ELECTRIC MAGNECRAFT SIGMA

SCHNEIDER ELECTRIC 5R0-10000S-SIL
representative photo
click to zoom
Weight: 0.11 kgs
Estimated Value - CAN$62.42
Save as much as 38%
Last Value Update: 2013-07-03
Product Description
Warranty

Description

  • 5R010000SSIL
  • DISCONTINUED BY MANUFACTURER
  • RELAY 1AMP 28VDC 120VAC COIL 8PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5R0-10000S-SIL
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 5R0-10000S-SIL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.56
SKU: 57303148
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.61
SKU: 57303149
Save Up To CAN$20.81!
46 in US

Refurbished (Used, Repaired & Tested)

CAN$38.64
SKU: 57303150
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5R0-10000S-SIL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC 5NR601
5NR601

SCHNEIDER ELECTRIC

SQUARE D

CURRENT TRANSFORMER, 600:5 RATIO, 1-9/16IN ID
Buy Surplus As Low As
CAN$181.32
IN STOCK!
SCHNEIDER ELECTRIC 5RO-1000S-SIL
5RO-1000S-SIL

SCHNEIDER ELECTRIC

MAGNECRAFT SIGMA

SIGMA, 5RO-1000S-SIL, 5RO1000SSIL, RELAY, 1AMP 28VDC/ 120VAC, COIL 29.4 MAX, 8PIN
Buy Surplus As Low As
CAN$38.64
BANNER ENGINEERING RPBA
RPBA

BANNER ENGINEERING

25545, POWER BLOCK SENSOR, MAXI-BEAM, RANGE DEPENDS ON SENSOR, INPUT 105-130VAC, SPST SOLID-STATE OU ...
Buy Surplus As Low As
CAN$154.57
IN STOCK!
BANNER ENGINEERING RSBE
RSBE

BANNER ENGINEERING

25603 - MAXI-BEAM: EMITTER, RANGE: 90 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLO ...
Buy Surplus As Low As
CAN$154.57
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-S32022
440N-S32022

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, NO SPECIAL FEATURES, 1 N.O. & 1 N.C., 1 N.C. AUX, REED, STANDARD ACTUATOR ...
Buy Surplus As Low As
CAN$104.04
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$618.27
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.70
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.90
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.91
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.18
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$312.11
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.85
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.17
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!