Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
SCHNEIDER ELECTRIC
 > 
MAGNECRAFT
 > 
725AXXBC3ML-120A

725AXXBC3ML-120A

Manufactured by SCHNEIDER ELECTRIC MAGNECRAFT

SCHNEIDER ELECTRIC 725AXXBC3ML-120A
SCHNEIDER ELECTRIC 725AXXBC3ML-120A
SCHNEIDER ELECTRIC 725AXXBC3ML-120A
SCHNEIDER ELECTRIC 725AXXBC3ML-120A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$100.17
Save as much as 54%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • 725AXXBC3ML120A
  • POWER RELAY
  • HARMONY
  • COIL VOLTAGE VAC NOM: 120V
  • CONTACT CURRENT MAX: 30A
  • CONTACT VOLTAGE AC NOM: 277V
  • CONTACT VOLTAGE DC NOM: 30V
  • PANEL MOUNT
  • QUICK CONNECT TERMINALS
  • RED LED INDICATOR
  • TEST BUTTON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #725AXXBC3ML-120A
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 725AXXBC3ML-120A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$79.84
SKU: 57297439
Save Up To CAN$20.32!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.80
SKU: 57297440
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$55.32
SKU: 57297441
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$49.34
SKU: 57297442
Save Up To CAN$53.83!
o
Rush Available
2 in US
If you need a specific firmware or series relating to 725AXXBC3ML-120A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC 7218YK
7218YK

SCHNEIDER ELECTRIC

SQUARE D

CIRCUIT BREAKER, FAL32045
Buy Surplus As Low As
CAN$802.95
Repair Yours
CAN$587.08
SCHNEIDER ELECTRIC 788XCXCL-110D
788XCXCL-110D

SCHNEIDER ELECTRIC

MAGNECRAFT

POWER RELAY; COIL VOLTAGE VDC NOM:110V; COIL RESISTANCE:10000OHM; NO. OF POLES:3; CONTACTS:3PDT; REL ...
Buy Surplus As Low As
CAN$38.88
BODINE ELECTRIC 0187
0187

BODINE ELECTRIC

PARALLEL SHAFT DC GEARMOTOR, 24A-D SERIES, 12:1 GEAR RATIO, 208 RPM, 12 LB-IN, 130 VDC, 0.48 AMP, 1/ ...
Buy Surplus As Low As
CAN$493.43
Repair Yours
CAN$341.00
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$64.30
IN STOCK!
ALLEN BRADLEY 22B-D010N104
22B-D010N104

ALLEN BRADLEY

AC DRIVE, ADJUSTABLE FREQUENCY,POWERFLEX 40,480 VAC, 3 PHASE,10.5 AMP, 4 KW, 5 HP,PANEL MOUNT - IP 2 ...
Buy Surplus As Low As
CAN$1,480.30
Repair Yours
CAN$898.80
IN STOCK!
SIEMENS 3RT1036-1AK60
3RT1036-1AK60

SIEMENS

SIEMENS INDUSTRY

DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S2, 50 AMP, 22 KW @ 400 V, 110/120 VAC, 50/60 HZ ...
Buy Surplus As Low As
CAN$484.46
Repair Yours
CAN$323.88
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$829.87
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$118.13
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31