Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
SCHNEIDER ELECTRIC
 > 
MAGNECRAFT
 > 
W171DIP-21

W171DIP-21

Manufactured by SCHNEIDER ELECTRIC MAGNECRAFT

SCHNEIDER ELECTRIC W171DIP-21
SCHNEIDER ELECTRIC W171DIP-21
SCHNEIDER ELECTRIC W171DIP-21
SCHNEIDER ELECTRIC W171DIP-21
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$35.45
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • W171DIP21
  • REED RELAY
  • DPST-NO
  • 5VDC
  • 0.5 AMP
  • THD
  • COIL VOLTAGE VDC NOM:5V
  • COIL RESISTANCE:500OHM
  • SWITCHING CURRENT MAX:500MA
  • SWITCHING VOLTAGE MAX:100V DC
  • CON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #W171DIP-21
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to W171DIP-21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$31.02
SKU: 57683863
Save Up To CAN$4.43!
Additional quantities available with standard lead time.
4 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 57683864
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 57683865
Save Up To CAN$14.77!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 57683866
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to W171DIP-21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC W171DIP-2
W171DIP-2

SCHNEIDER ELECTRIC

MAGNECRAFT

REED RELAY, SPST-NO, 5VDC, 0.5A, THD; COIL VOLTAGE VDC NOM:5V; COIL RESISTANCE:500OHM; SWITCHING CUR ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
SCHNEIDER ELECTRIC W171DIP-23
W171DIP-23

SCHNEIDER ELECTRIC

MAGNECRAFT

RELAY, REED, DPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:DPST-NO; COIL VOLTAGE:12VDC; PRODUCT RA ...
Buy Surplus As Low As
CAN$23.64
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$79.77
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.35
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$221.59
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.27
IN STOCK!
MITUTOYO 09AAA198
09AAA198

MITUTOYO

ADAPTER, 5C, 15-PIN, FEMALE, MALE, D-SUB
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 700-HLT12Z24
700-HLT12Z24

ALLEN BRADLEY

TERMINAL BLOCK RELAY, W/ SOCKET, SCREW CLAMP TERMINALS, BUILT-IN RETAINER CLIP, STANDARD LED, COIL S ...
Buy Surplus As Low As
CAN$27.33
IN STOCK!
BELKIN A3X126A25-YLW-M
A3X126A25-YLW-M

BELKIN

DISCONTINUED BY MANUFACTURER, CABLE, 25 FT, MALE-MALE, CROSSOVER
Buy Surplus As Low As
CAN$35.45