AB-3004-42

Manufactured by SCHNEIDER ELECTRIC PELCO

SCHNEIDER ELECTRIC AB-3004-42
SCHNEIDER ELECTRIC AB-3004-42
SCHNEIDER ELECTRIC AB-3004-42
SCHNEIDER ELECTRIC AB-3004-42
representative photo
click to zoom
Weight: 1.86 kgs
Estimated Value - CAN$209.34
Save as much as 40%
Last Value Update: 2021-03-22
Product Description
Warranty

Description

  • AB300442
  • DISCONTINUED BY MANUFACTURER
  • ASTRO-BRAC CLAMP KIT CLAMP KIT
  • 42 INCH STAINLESS STEEL CLAMP SCREW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AB-3004-42
CategoryPanel Accessories
SubcategoryEnclosure Mounting Bracket
If you need a specific firmware or series relating to AB-3004-42, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$159.99
SKU: 57421409
Save Up To CAN$49.34!
6 in US

Never Used Radwell Packaging (Surplus)

CAN$139.06
SKU: 57421410
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$125.60
SKU: 57421411
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AB-3004-42, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC AB2-MT284
AB2-MT284

SCHNEIDER ELECTRIC

TELEMECANIQUE

I/O MODULE
Buy Surplus As Low As
CAN$1,121.44
Repair Yours
CAN$833.19
SCHNEIDER ELECTRIC AB3RV162U
AB3RV162U

SCHNEIDER ELECTRIC

TELEMECANIQUE

SPLITTER BLOCK, SINGLE POLE, 600V
Buy Surplus As Low As
CAN$77.75
IN STOCK!
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$562.22
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.57
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.65
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.86
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.08
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!