Home
 > 
Panel Accessories
 > 
Enclosure
 > 
SCHNEIDER ELECTRIC
 > 
PELCO
 > 
EH4010

EH4010

Manufactured by SCHNEIDER ELECTRIC PELCO

SCHNEIDER ELECTRIC EH4010
representative photo
click to zoom
Weight: 1.91 kgs
Estimated Value - CAN$325.00
Save as much as 40%
Last Value Update: 2021-05-28
Product Description
Warranty

Description

  • EH4010
  • DISCONTINUED BY MANUFACTURER
  • MEDIUM INDOOR ENCLOSURE
  • FOR MEDIUM FORMAT CAMERAS
  • 10 INCHES
  • ALUMINUM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EH4010
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to EH4010, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$248.18
SKU: 58885682
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$215.68
SKU: 58885683
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$195.00
SKU: 58885684
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EH4010, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC EH3515-2HD
EH3515-2HD

SCHNEIDER ELECTRIC

PELCO

ENCL ENV SM ALUM 15" HTR'DEFR 24V
Buy Surplus As Low As
CAN$245.23
SCHNEIDER ELECTRIC EHXME036-2
EHXME036-2

SCHNEIDER ELECTRIC

PELCO

EX IP FIXED 36X 24V NTSC
Buy Surplus As Low As
CAN$8,922.71
Repair Yours
CAN$6,251.97
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.93
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.11
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!