Home
 > 
Panel Accessories
 > 
Enclosure
 > 
SCHNEIDER ELECTRIC
 > 
PELCO
 > 
EH4712DB-2

EH4712DB-2

Manufactured by SCHNEIDER ELECTRIC PELCO

SCHNEIDER ELECTRIC EH4712DB-2
representative photo
click to zoom
Weight: 3.62 kgs
Estimated Value - CAN$950.98
Save as much as 55%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • EH4712DB2
  • ENCL12"RECT DROP BOTM HTR'BL 24V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EH4712DB-2
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to EH4712DB-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$713.24
SKU: 60393791
Save Up To CAN$237.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$542.78
SKU: 60393792
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$471.00
SKU: 60393793
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$429.14
SKU: 60393794
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EH4712DB-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC EH4712DB
EH4712DB

SCHNEIDER ELECTRIC

PELCO

ENCLOSURE, ENVIRONMENTAL, RECTANGULAR STYLE, W/ FRONT HINGED DROP BOTTOM, QUARTER-TURN WING LATCH ON ...
Buy Surplus As Low As
CAN$457.55
IN STOCK!
SCHNEIDER ELECTRIC EH4718-1
EH4718-1

SCHNEIDER ELECTRIC

PELCO

ENCLOSUR,5X4.5X18,120V,HTR-BWR,DCAS
Buy Surplus As Low As
CAN$418.67
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$562.22
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.28
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,094.53
Repair Yours
CAN$809.54
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$5.00
IN STOCK!
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$100.18
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.45
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!