Home
 > 
Panel Accessories
 > 
Enclosure
 > 
SCHNEIDER ELECTRIC
 > 
PELCO
 > 
EH8106-3

EH8106-3

Manufactured by SCHNEIDER ELECTRIC PELCO

SCHNEIDER ELECTRIC EH8106-3
representative photo
click to zoom
Weight: 9.66 kgs
Estimated Value - CAN$1,785.33
Save as much as 54%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • EH81063
  • DISCONTINUED BY MANUFACTURER
  • ENCLOSURE 6" PRESSURIZED 230VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EH8106-3
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to EH8106-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,039.20
SKU: 60393876
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$903.13
SKU: 60393877
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$819.40
SKU: 60393878
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EH8106-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC EH8106-1
EH8106-1

SCHNEIDER ELECTRIC

PELCO

ENCLOSURE 6" PRESSURIZED 120VAC
Buy Surplus As Low As
CAN$819.40
Repair Yours
CAN$574.25
SCHNEIDER ELECTRIC EH8106L
EH8106L

SCHNEIDER ELECTRIC

PELCO

ENCLOSURE 6" PRESS FOR LEGACY
Buy Surplus As Low As
CAN$1,676.18
Repair Yours
CAN$1,175.00
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.46
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.87
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.71
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.96
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.44
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.80
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.42
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!