Home
 > 
Panel Accessories
 > 
Enclosure
 > 
SCHNEIDER ELECTRIC
 > 
PELCO
 > 
HS8134

HS8134

Manufactured by SCHNEIDER ELECTRIC PELCO

SCHNEIDER ELECTRIC HS8134
representative photo
click to zoom
Weight: 5.99 kgs
Estimated Value - CAN$1,743.47
Save as much as 54%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • HS8134
  • ENCL RECT HI-SECUR .134"STEEL.5"LEX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HS8134
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to HS8134, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,332.27
SKU: 60402130
Save Up To CAN$411.19!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,013.78
SKU: 60402131
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$880.70
SKU: 60402132
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$799.96
SKU: 60402133
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HS8134, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC HS8080
HS8080

SCHNEIDER ELECTRIC

PELCO

ENCL RECT HI-SECUR.078"ALUM.25"LEX
Buy Surplus As Low As
CAN$475.49
SCHNEIDER ELECTRIC HSWM12
HSWM12

SCHNEIDER ELECTRIC

PELCO

WALL MT FOR ENCLOSURE-HI SECURITY
Buy Surplus As Low As
CAN$140.55
Repair Yours
Contact Us
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$562.22
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$958.46
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.44
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.83
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$395.57
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.85
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!