Home
 > 
Building Maintenance
 > 
Window Part
 > 
SCHNEIDER ELECTRIC
 > 
NSYVA278M

NSYVA278M

Manufactured by SCHNEIDER ELECTRIC

SCHNEIDER ELECTRIC NSYVA278M
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$17.73
Save as much as 55%
Last Value Update: 2022-07-08
Product Description
Warranty

Description

  • NSYVA278M
  • PLASTIC WINDOW
  • WITH HINGED TRANSPARENT COVER
  • IP 65
  • L78XW165XD15MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NSYVA278M
CategoryBuilding Maintenance
SubcategoryWindow Part
If you need a specific firmware or series relating to NSYVA278M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$13.16
SKU: 58700126
Save Up To CAN$4.56!
Additional quantities available with standard lead time.
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.00
SKU: 58700127
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.69
SKU: 58700128
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.90
SKU: 58700129
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NSYVA278M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC NSYVA276MA
NSYVA276MA

SCHNEIDER ELECTRIC

PLASTIC WINDOW WITH HINGED TRANSPARENT COVER, L78XW130XD25MM.
Buy Surplus As Low As
CAN$12.41
SCHNEIDER ELECTRIC NSYVA278MA
NSYVA278MA

SCHNEIDER ELECTRIC

WINDOW, WITH HINGED TRANSPARENT COVER, PLASTIC, MULTI-PURPOSE APPLICATION, 78 MM LENGTH, 165 MM WIDT ...
Buy Surplus As Low As
CAN$13.30
IN STOCK!
OMRON CPM1A-30CDR-A-V1
CPM1A-30CDR-A-V1

OMRON

DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CPU MODULE, 30 POINT I/O, 100-240 VAC, 50/60 ...
Buy Surplus As Low As
CAN$975.00
Repair Yours
CAN$666.15
IN STOCK!
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
SIEMENS CRHOFVD
CRHOFVD

SIEMENS

SIEMENS INDUSTRY

ROTARY HANDLE, BREAKER ACCESSORY, VAR DEPTH
Buy Surplus As Low As
CAN$248.00
Repair Yours
CAN$250.00
EATON CORPORATION E22LTA2QB
E22LTA2QB

EATON CORPORATION

(PRICE/EA) NON-ILLUMINATED PB SW ACTUATOR, RED; FOR USE WITH:EATON E22 SERIES NON-ILLUMINATED PUSHBU ...
Buy Surplus As Low As
CAN$443.18
IN STOCK!
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$33.98
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$48.75
Repair Yours
Contact Us
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$265.91
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$159.55
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$367.84
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
TROJAN 56388582
56388582

TROJAN

BATTERY, 6 VOLT, 420AH, WET, FOR NILFISK ADVANCE CLARKE VIPER MACHINES
Buy Surplus As Low As
CAN$564.32
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$192.05
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.64