Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
SCHNEIDER ELECTRIC
 > 
SQUARE D
 > 
9001-KM1LY

9001-KM1LY

Manufactured by SCHNEIDER ELECTRIC SQUARE D

SCHNEIDER ELECTRIC 9001-KM1LY
SCHNEIDER ELECTRIC 9001-KM1LY
SCHNEIDER ELECTRIC 9001-KM1LY 0
SCHNEIDER ELECTRIC 9001-KM1LY 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$436.61
Save as much as 55%
Last Value Update: 2024-12-04
Product Description
Warranty

Description

  • 9001KM1LY
  • CONTROL AND SIGNALING UNIT
  • LIGHT BLOCK FOR PILOT LIGHT AND ILLUMINATED PUSHBUTTON
  • 30MM
  • VIA INTEGRAL TRANSFORMER 120V
  • YELLOW LED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9001-KM1LY
CategoryPilot Devices
SubcategoryPushbutton
FunctionVia integral transformer 120V
LED ColorYellow led
TypeLight block for pilot light and illuminated pushbutton, 30MM
If you need a specific firmware or series relating to 9001-KM1LY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$327.46
SKU: 57368550
Save Up To CAN$109.15!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$249.71
SKU: 57368551
Save Up To CAN$186.91!
5 in US

Never Used Radwell Packaging (Surplus)

CAN$216.81
SKU: 57368552
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$197.37
SKU: 57368553
Save Up To CAN$239.24!
o
Rush Available
1 in US
If you need a specific firmware or series relating to 9001-KM1LY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC 9001KM1LW
9001KM1LW

SCHNEIDER ELECTRIC

SQUARE D

CONTROL AND SIGNALING UNIT, LIGHT BLOCK FOR PILOT LIGHT AND ILLUMINATED PUSHBUTTON, 30MM, VIA INTEGR ...
Buy Surplus As Low As
CAN$227.28
IN STOCK!
SCHNEIDER ELECTRIC 9001-KM1-OS
9001-KM1-OS

SCHNEIDER ELECTRIC

SQUARE D

DISCONTINUED BY MANUFACTURER, PILOT LIGHT MODULE, 110/120 VAC 50/60 HZ
Buy Surplus As Low As
CAN$134.57
IN STOCK!
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$116.63
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$40.37
IN STOCK!
ALLEN BRADLEY 60-1844
60-1844

ALLEN BRADLEY

PHOTOSWITCH

LENS ADAPTER EXTENDED, EXTENDED RANGE LENS ASSEMBLY, PHOTOELECTRIC MOUNTING BRACKET, SAME AS : ELECT ...
Buy Surplus As Low As
CAN$31.40
ALLEN BRADLEY 800H-NP23A
800H-NP23A

ALLEN BRADLEY

800H NEMA 7/9, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$11.96
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.96
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$58.31
BANNER ENGINEERING SM2A312LVAG
SM2A312LVAG

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, 50 MM TO 2 METER RANGE, INPUT 24-240V AC, OUTPUT S ...
Buy Surplus As Low As
CAN$191.39
IN STOCK!
BANNER ENGINEERING SM312CV2QDP
SM312CV2QDP

BANNER ENGINEERING

MINI-BEAM, VISIBLE RED, 650 NM CONVERGENT, FOCAL POINT: 43 MM, INPUT 10-30V DC, OUTPUT BIPOLAR, 1 NP ...
Buy Surplus As Low As
CAN$254.19
IN STOCK!
ALLEN BRADLEY 800E-AF607W
800E-AF607W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, RESET
Buy Surplus As Low As
CAN$10.23
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$145.04
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.92
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.57
IN STOCK!
EATON CORPORATION 86-1440
86-1440

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK 2NC
Buy Surplus As Low As
CAN$31.00
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.59
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.82
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!