Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
SCHNEIDER ELECTRIC
 > 
TELEMECANIQUE
 > 
CA2-DN31B6

CA2-DN31B6

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC CA2-DN31B6
SCHNEIDER ELECTRIC CA2-DN31B6
SCHNEIDER ELECTRIC CA2-DN31B6 0
SCHNEIDER ELECTRIC CA2-DN31B6 1
representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - CAN$243.75
Save as much as 40%
Last Value Update: 2020-12-14
Product Description
Warranty

Description

  • CA2DN31B6
  • DISCONTINUED BY MANUFACTURER
  • CONTROL RELAY
  • 10 AMP
  • 4-POLE
  • 3 N.O. CONTACTS
  • 1 N.C. CONTACT
  • 24 V AC
  • 60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CA2-DN31B6
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to CA2-DN31B6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$186.14
SKU: 57447168
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$161.02
SKU: 57447169
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$146.25
SKU: 57447170
Save Up To CAN$97.50!
o
Rush Available
1 in US
If you need a specific firmware or series relating to CA2-DN31B6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC CA2-DN31B5
CA2-DN31B5

SCHNEIDER ELECTRIC

TELEMECANIQUE

DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 10 AMP, 4-POLE, 3 N.O. CONTACTS, 1 N.C. CONTACT, 24 V A ...
Buy Surplus As Low As
CAN$146.25
IN STOCK!
SCHNEIDER ELECTRIC CA2-DN31B7
CA2-DN31B7

SCHNEIDER ELECTRIC

TELEMECANIQUE

DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 10 AMP, 4-POLE, 3 N.O. CONTACTS, 1 N.C. CONTACT, 24 V A ...
Buy Surplus As Low As
CAN$146.25
IN STOCK!
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.30
IN STOCK!
BANNER ENGINEERING LM3
LM3

BANNER ENGINEERING

LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-OFF LIGHT OR ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
BANNER ENGINEERING Q45BB6LPQ5
Q45BB6LPQ5

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, Q45 SERIES, POLARIZED RETRO, RANGE: 0.15 - 6 M, 10-30 V DC, OUTPUT: BIPOLAR: 1 ...
Buy Surplus As Low As
CAN$146.25
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$555.45
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
BANNER ENGINEERING BT23S
BT23S

BANNER ENGINEERING

FIBER OPTIC CABLE, DIFFUSE MODE, BIFURCATED, GLASS FIBER, 36" LONG, 0.125 DIA. BUNDLE, STAINLESS STE ...
Buy Surplus As Low As
CAN$135.91
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.30
IN STOCK!
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$647.04
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION FNQ-R-1/4
FNQ-R-1/4

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 0.25 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$4.75
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.27
IN STOCK!