Home
 > 
Panel Accessories
 > 
Fuse
 > 
SCHNEIDER ELECTRIC
 > 
TELEMECANIQUE
 > 
DF2CA02

DF2CA02

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC DF2CA02
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$16.39
Save as much as 50%
Last Value Update: 2022-07-08
Product Description
Warranty

Description

  • DF2CA02
  • TERMINAL BLOCKS
  • FUSE 500VAC 2AMP DF2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DF2CA02
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to DF2CA02, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.78
SKU: 57473308
Save Up To CAN$2.61!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.47
SKU: 57473309
Save Up To CAN$5.92!
6 in US

Never Used Radwell Packaging (Surplus)

CAN$9.09
SKU: 57473310
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.27
SKU: 57473311
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DF2CA02, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC DF2CA01
DF2CA01

SCHNEIDER ELECTRIC

TELEMECANIQUE

TERMINAL BLOCKS, FUSE 500VAC 1AMP DF2
Buy Surplus As Low As
CAN$8.61
IN STOCK!
SCHNEIDER ELECTRIC DF2CA04
DF2CA04

SCHNEIDER ELECTRIC

TELEMECANIQUE

TERMINAL BLOCKS, FUSE 500VAC 4AMP DF2
Buy Surplus As Low As
CAN$6.80
IN STOCK!
ALLEN BRADLEY 700-HC14A06
700-HC14A06

ALLEN BRADLEY

RELAY, MINIATURE SQUARE BASE, GENERAL PURPOSE, 4 POLE, 4PDT, 7 AMP, 6 VAC, 50/60 HZ, GOLD PLATED CON ...
Buy Surplus As Low As
CAN$25.33
BANNER ENGINEERING SM312FQD
SM312FQD

BANNER ENGINEERING

FIBER OPTIC AMPLIFIER, MINI-BEAM, INFRARED LED, 880 NM, GLASS FIBER, NPN/PNP OUTPUT, 10-30 VDC SUPPL ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
BANNER ENGINEERING SM312FVQD
SM312FVQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, VISIBLE RED 650 NM GLASS FIBER OPTIC, RANGE, DEPENDS ON FIBER, INPU ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$415.78
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.70
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.45
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$312.95
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.59
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!