Home
 > 
Pilot Devices
 > 
Joystick
 > 
SCHNEIDER ELECTRIC
 > 
TELEMECANIQUE
 > 
XD2PA24CR

XD2PA24CR

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC XD2PA24CR
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$640.81
Save as much as 40%
Last Value Update: 2020-10-21
Product Description
Warranty

Description

  • XD2PA24CR
  • DISCONTINUED BY MANUFACTURER
  • JOYSTICK
  • HEAVY DUTY
  • 4 NORMALLY OPEN CONTACTS
  • SPRING RETURN TO CENTER
  • 65 MM SHAFT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XD2PA24CR
CategoryPilot Devices
SubcategoryJoystick
If you need a specific firmware or series relating to XD2PA24CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$487.31
SKU: 57695086
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$423.23
SKU: 57695087
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$384.48
SKU: 57695088
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XD2PA24CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC XD2PA247
XD2PA247

SCHNEIDER ELECTRIC

JOYSTICK, 22MM, XD2 +OPTIONS
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
SCHNEIDER ELECTRIC XD2PA24SP419640
XD2PA24SP419640

SCHNEIDER ELECTRIC

TELEMECANIQUE

JOYSTICK 22MM XD2 +OPTIONS
Buy Surplus As Low As
CAN$353.19
Repair Yours
CAN$259.76
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800H-N106R
800H-N106R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, RED, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILLUM ...
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$134.12
IN STOCK!
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$26.08
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.07
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA5P3
52RA5P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, GREEN LENS, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.86
SIEMENS 5ST2156
5ST2156

SIEMENS

DISCONTINUED BY MANUFACTURER 02/02/2018, BUSBAR END CAPS, FOR 3 & 4-PHASE BUSBAR, TOUCH-SAFE
Buy Surplus As Low As
CAN$7.87
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!