5961558

Manufactured by SCHNEIDER ELECTRIC THORSMAN

SCHNEIDER ELECTRIC 5961558
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • 5961558
  • 5961558 - THORSMAN - CYB-PL - BLANK COVER SLAVE - ALU METALLIC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5961558
CategoryElectrical Products
SubcategoryElectrical Accessory
If you need a specific firmware or series relating to 5961558, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 203796591
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 203796592
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 203796593
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 203796594
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5961558, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHNEIDER ELECTRIC 5940312
5940312

SCHNEIDER ELECTRIC

THORSMAN

5940312 - THORSMAN - CYB-PS - SOCKET OUTLET - TRIPLE MASTER - 37&#X00B0, - ALU METALLIC
SCHNEIDER ELECTRIC 5940057
5940057

SCHNEIDER ELECTRIC

THORSMAN

5940057 - THORSMAN - CYB-AD - ADAPTOR SCREW TYPE - WHITE RAL 1013
GENERAL ELECTRIC THN3361J
THN3361J

GENERAL ELECTRIC

SAFETY SWITCH, NEMA 12, NON-FUSILBLE, 30AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$952.84
Repair Yours
CAN$643.20
IN STOCK!
SIEMENS W53044
W53044

SIEMENS

ITE SIEMENS

SAFETY SWITCH, VACU-BREAK, LOW VOLTAGE, CIRCUIT PROTECTION, HEAVY DUTY, 600V, 60HZ, SINGLE THROW, -2 ...
Buy Surplus As Low As
CAN$103.41
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HF324N
HF324N

SIEMENS

SAFETY SWITCH, 200 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA-1
Buy Surplus As Low As
CAN$1,466.93
Repair Yours
CAN$781.20
IN STOCK!
SIEMENS NF351
NF351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1
Buy Surplus As Low As
CAN$296.93
IN STOCK!
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$228.98
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$155.11
OMRON D4DL1CFBB
D4DL1CFBB

OMRON

SAFE DOOR SW 1NO/1NC 110VAC
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK WEU262213
WEU262213

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY, EUROPEAN, KEYED A/GND.
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SIEMENS SLID3614G
SLID3614G

SIEMENS

30A 600V 3P FUSIBLE BUS PLUG IP54W/GND
Buy Surplus As Low As
CAN$1,701.82
Repair Yours
CAN$1,244.58
ALLEN BRADLEY 440K-T11172
440K-T11172

ALLEN BRADLEY

GUARDMASTER LTD

TROJAN 6, 4NC, 3XM20, 1/2NPT,NO ACTUATOR
Buy Surplus As Low As
CAN$125.57
ALLEN BRADLEY 440N-G02044
440N-G02044

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AU ...
Buy Surplus As Low As
CAN$169.89
IN STOCK!
ALLEN BRADLEY 440N-G02089
440N-G02089

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 2 SENSING FACES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AUXILL ...
Buy Surplus As Low As
CAN$243.75
SIEMENS HNF361J
HNF361J

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, 30 AMP, 3P 600 VAC / 250 VDC, NON-FUSED, HD TYPE 12
Buy Surplus As Low As
CAN$400.19
Repair Yours
CAN$269.82
IN STOCK!
SIEMENS HNF361S
HNF361S

SIEMENS

ITE SIEMENS

HNF361S SAFETY SWITCH, 30A, HNF, SAFETY SWITCH, 600V, 30 AMP
Buy Surplus As Low As
CAN$1,441.87
Repair Yours
CAN$973.20
IN STOCK!
SICK L40S-11MA1A
L40S-11MA1A

SICK

SINGLE BEAM PHOTOELECTRIC SAFETY SWITCH, L400, METAL HOUSING, SENSING RANGE: 7MM, M18 BARREL, 30MM D ...
Buy Surplus As Low As
CAN$162.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!