Home
 > 
HVAC
 > 
Filter/Dryer
 > 
SEARS
 > 
CRAFTSMAN
 > 
9-17804

9-17804

Manufactured by SEARS CRAFTSMAN

SEARS 9-17804
SEARS 9-17804
SEARS 9-17804 0
SEARS 9-17804 1
representative photo
click to zoom
Weight: 0.53 kgs
Estimated Value - CAN$162.50
Save as much as 40%
Last Value Update: 2010-03-29
Product Description
Warranty

Description

  • 917804
  • DISCONTINUED BY MANUFACTURER
  • FILTER
  • WET-DRY CARTRIDGE REPLACEMENT
  • 16 GALLON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9-17804
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to 9-17804, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SEARS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$124.09
SKU: 10990851
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$107.84
SKU: 10990852
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$97.50
SKU: 10990853
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9-17804, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SEARS 9-17800
9-17800

SEARS

CRAFTSMAN

HOSE WET/DRY VAC POS-I-LOCK 13-1/2FT LENGTH
Buy Surplus As Low As
CAN$109.32
SEARS 9-17809
9-17809

SEARS

CRAFTSMAN

DISCONTINUED BY MANUFACTURER, FILTER WET-DRY CARTRIDGE FITS 8GAL/16GAL/32GAL VAC
Buy Surplus As Low As
CAN$81.25
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$66.48
SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,531.91
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,038.63
Repair Yours
CAN$1,495.57
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
BROAN NUTONE 499
499

BROAN NUTONE

BROAN MFG

EXHAUST FAN WITH BACKDRAFT DAMPER 120V 60HZ 1.1AMP
Buy Surplus As Low As
CAN$195.00
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$336.82
Repair Yours
CAN$250.00
IN STOCK!
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.32
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$846.48
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,679.66
FANUC A290-0753-T510
A290-0753-T510

FANUC

COOLING FAN
Buy Surplus As Low As
CAN$517.04
IN STOCK!
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 3149840
3149840

RITTAL

PAGODA FAN 470CFM 400-460 STEEL RAL7035 ROOFMTG, 50/60HZ, 3~
Buy Surplus As Low As
CAN$840.57
Repair Yours
CAN$597.31
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,000.11
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$415.11
Repair Yours
CAN$295.42
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$251.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!