Home
 > 
Semiconductors
 > 
Diode
 > 
SENSATA TECHNOLOGIES
 > 
CRYDOM
 > 
F1857RD1200

F1857RD1200

Manufactured by SENSATA TECHNOLOGIES CRYDOM

SENSATA TECHNOLOGIES F1857RD1200
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$511.16
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • F1857RD1200
  • DIODE MODULE
  • DUAL SERIES
  • 480V
  • REPETITIVE REVERSE VOLT VRRM MAX:480V
  • FORWARD CURRENT IF(AV):55A
  • FORWARD VOLT VF MAX:1.4V
  • DIODE MODULE CONFIGURATION:DUAL SERIES
  • PACKAGING:EACH
  • PRODUCT RNG:F18 SERIES
  • CURRENT
  • IT RMS:55A
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F1857RD1200
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to F1857RD1200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SENSATA TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$365.11
SKU: 18860088
Save Up To CAN$146.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$278.68
SKU: 18860089
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$241.42
SKU: 18860090
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$219.07
SKU: 18860091
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F1857RD1200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SENSATA TECHNOLOGIES F1857HD600
F1857HD600

SENSATA TECHNOLOGIES

CRYDOM

THYRISTOR MODULE, 55A, 600V, HD CIRCUIT TYPE, -40-125C OPERATING TEMPERATURE
Buy Surplus As Low As
CAN$178.83
SENSATA TECHNOLOGIES F1857RD1600
F1857RD1600

SENSATA TECHNOLOGIES

CRYDOM

THYRISTOR MODULE, 55A, 1.6KV, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.6KV, GATE TRIGGER CURRENT MA ...
Buy Surplus As Low As
CAN$168.40
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
MITSUBISHI PM75RHA060
PM75RHA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MITSUBISHI POWER MODULE, 600 V CURRENT SENSE IGBT TYPE INVERTER, 7.5 K ...
Buy Surplus As Low As
CAN$402.37
IN STOCK!
TOSHIBA MG25Q6ES42
MG25Q6ES42

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL
Buy New
CAN$558.84
IN STOCK!
INFINEON BSM50GD120DLC
BSM50GD120DLC

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$417.27
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$655.71
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.76
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.11
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.27
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.94
TEXAS INSTRUMENTS SEMI SN74AHC02D
SN74AHC02D

TEXAS INSTRUMENTS SEMI

IC, NOR GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$2.39
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74AS32N
SN74AS32N

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74AS32; LOGIC TYPE:OR; OUTPUT CURRENT:20MA; N ...
Buy Surplus As Low As
CAN$1.22
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC03PW
SN74HC03PW

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.76
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!